T1A logo

T1A Lenovo ThinkPad W540 Refurbished Intel® Core™ i7 i7-4800MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 10 Pro UK English Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16842
Info modified on:
20 Jan 2025, 14:55:40
End of life date:
01 Jan 2025
Short summary description T1A Lenovo ThinkPad W540 Refurbished Intel® Core™ i7 i7-4800MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 10 Pro UK English Black:

T1A Lenovo ThinkPad W540 Refurbished, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 240 GB

Long summary description T1A Lenovo ThinkPad W540 Refurbished Intel® Core™ i7 i7-4800MQ Mobile workstation 15.6" Full HD 8 GB DDR3L-SDRAM 240 GB SSD NVIDIA® Quadro® K1100M Windows 10 Pro UK English Black:

T1A Lenovo ThinkPad W540 Refurbished. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4800MQ, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.