T1A Lenovo ThinkPad P50 Refurbished, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 32 GB, 512 GB, Windows 10 Pro
T1A Lenovo ThinkPad P50 Refurbished. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® M1000M. Operating system installed: Windows 10 Pro. Product color: Black