T1A logo

T1A HP ProBook 640 G1 Refurbished Intel® Core™ i5 i5-430M Laptop 14" 8 GB DDR3L-SDRAM 240 GB SSD Windows 10 Pro Nordic Black, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7328
Info modified on:
17 Mar 2025, 14:24:03
End of life date:
01 Jan 2025
Short summary description T1A HP ProBook 640 G1 Refurbished Intel® Core™ i5 i5-430M Laptop 14" 8 GB DDR3L-SDRAM 240 GB SSD Windows 10 Pro Nordic Black, Silver:

T1A HP ProBook 640 G1 Refurbished, Intel® Core™ i5, 2.26 GHz, 14", 8 GB, 240 GB, Windows 10 Pro

Long summary description T1A HP ProBook 640 G1 Refurbished Intel® Core™ i5 i5-430M Laptop 14" 8 GB DDR3L-SDRAM 240 GB SSD Windows 10 Pro Nordic Black, Silver:

T1A HP ProBook 640 G1 Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.