T1A logo

T1A Dell Latitude E7440 Refurbished Intel® Core™ i5 i5-4308U Laptop 14" Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro German Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9911
Info modified on:
30 Jan 2025, 19:35:14
End of life date:
01 Jan 2025
Short summary description T1A Dell Latitude E7440 Refurbished Intel® Core™ i5 i5-4308U Laptop 14" Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro German Black:

T1A Dell Latitude E7440 Refurbished, Intel® Core™ i5, 2.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description T1A Dell Latitude E7440 Refurbished Intel® Core™ i5 i5-4308U Laptop 14" Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro German Black:

T1A Dell Latitude E7440 Refurbished. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4308U, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 10 Pro. Product color: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.