T1A logo

T1A Lenovo ThinkCentre M625Q Refurbished AMD E2 E2-9000e 4 GB DDR4-SDRAM 32 GB SSD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31186
Info modified on:
20 Jan 2025, 14:59:03
End of life date:
01 Jan 2025
Short summary description T1A Lenovo ThinkCentre M625Q Refurbished AMD E2 E2-9000e 4 GB DDR4-SDRAM 32 GB SSD Black:

T1A Lenovo ThinkCentre M625Q Refurbished, 1.5 GHz, AMD E2, E2-9000e, 4 GB, DDR4-SDRAM, 32 GB

Long summary description T1A Lenovo ThinkCentre M625Q Refurbished AMD E2 E2-9000e 4 GB DDR4-SDRAM 32 GB SSD Black:

T1A Lenovo ThinkCentre M625Q Refurbished. Processor frequency: 1.5 GHz, Processor family: AMD E2, Processor model: E2-9000e. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R2. Weight: 2.87 lbs (1.3 kg). Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.