location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS10613xs+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS10613XS+
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:59:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) Black, Silver
  • - Number of storage drives supported: 10
  • - 3.3 GHz
  • - 8 DDR3
  • - Ethernet LAN DHCP server iSCSI support
Guarantee: 3 Years
Long product name Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver :
The short editorial description of Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver

RS10613xs+ Quad Core 3.3GHz, DDR3 8GB ECC RAM, 3.5" / 2.5" SATAII/SATAIII/SAS X10, 4xUSB2.0, 2U, 15.7Kg
More>>>
Short summary description Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver:
This short summary of the Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS10613xs+, Rack (2U), Black, Silver

Long summary description Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver:
This is an auto-generated long summary of Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver based on the first three specs of the first five spec groups.

Synology RackStation RS10613xs+. Storage drive interface: Serial ATA II, Serial ATA III, Storage drive size: 2.5/3.5", Maximum supported storage capacity: 40 TB. Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR3, Maximum RAM supported: 32 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Compliance industry standards: IEEE 802.3, IEEE 802.3u, Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, CalDAV, iSCSI, Telnet, SSH, SNMP, VPN (PPTP, OpenVPN). Chassis type: Rack (2U), Product color: Black, Silver, Number of fans: 4 fan(s)

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:46:34
Uk has collected 4 expert reviews for Synology RackStation RS10613xs+ Rack (2U) Ethernet LAN Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2013-08-03 16:05:50
As we say about the little ones: how do they grow up. By now Synology can hardly be called a little one anymore, with a long history of increasingly more versatile, powerful NAS devices aimed at both home and small business use. Its new RS10613xs+ NAS h...
Bottom line With the RS10613xs+ Synology moves into an entirely new market segment than it covered up until now with its less complex (though already far from simple) products. Its ability to address up to 106 hard drives makes it an interesting, potent choice for...
0%
anandtech.com
Updated:
2014-01-20 01:57:07
Our enterprise NAS reviews have focused on Atom-based desktop form factor systems till now. These units have enough performance for a moderately sized workgroup and lack some of the essential features in the enterprise space such as acceptable performance...
Bottom line Unlike Atom-based units, RAID expansion and rebuild don't seem to take progressively longer as the number of disks increase. Coming to the business end of the review, the Synology RS10613xs+ manages to tick all the right boxes in its market segment. Supp...
0%
Country Distributor
United Kingdom 1 distributor(s)