location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology Disk Tray (Type SSD) 2.5" Bezel panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disk Tray (Type SSD)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DISK TRAY TYPE SSD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174729937
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 20:58:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Synology Disk Tray (Type SSD) 2.5" Bezel panel Black :
The short editorial description of Synology Disk Tray (Type SSD) 2.5" Bezel panel Black

2.5" CACHE HDD Tray RS 2U xs+ Rack, 20 g
More>>>
Short summary description Synology Disk Tray (Type SSD) 2.5" Bezel panel Black:
This short summary of the Synology Disk Tray (Type SSD) 2.5" Bezel panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology Disk Tray (Type SSD), 2.5", Bezel panel, Black, RS10613xs+, RS3413xs+., 3.11" (79 mm), 5.28" (134 mm)

Long summary description Synology Disk Tray (Type SSD) 2.5" Bezel panel Black:
This is an auto-generated long summary of Synology Disk Tray (Type SSD) 2.5" Bezel panel Black based on the first three specs of the first five spec groups.

Synology Disk Tray (Type SSD). Size (imperial): 2.5", Type: Bezel panel, Product color: Black. Width: 3.11" (79 mm), Depth: 5.28" (134 mm), Height: 0.551" (14 mm)