Summertime logo

Summertime 180/22P-GW Beach umbrella Round Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21946
Info modified on:
25 Nov 2022, 10:15:26
Short summary description Summertime 180/22P-GW Beach umbrella Round Gray:

Summertime 180/22P-GW, Beach umbrella, Round, Gray, Cotton, Pattern, Striped pattern

Long summary description Summertime 180/22P-GW Beach umbrella Round Gray:

Summertime 180/22P-GW. Type: Beach umbrella, Shape: Round, Product color: Gray. Canopy diameter: 70.9" (180 cm). Package width: 3.94" (100 mm), Package depth: 39.8" (1010 mm), Package height: 3.15" (80 mm). Master (outer) case width: 8.07" (205 mm), Master (outer) case length: 41.3" (1050 mm), Master (outer) case height: 10" (255 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.