StarTech.com logo

StarTech.com USB2.0-A - Mini USB2.0-B, 0.5m USB cable 19.7" (0.5 m) USB A Mini-USB B Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79119
Info modified on:
10 Aug 2024, 09:46:09
Short summary description StarTech.com USB2.0-A - Mini USB2.0-B, 0.5m USB cable 19.7" (0.5 m) USB A Mini-USB B Black:

StarTech.com USB2.0-A - Mini USB2.0-B, 0.5m, 19.7" (0.5 m), USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description StarTech.com USB2.0-A - Mini USB2.0-B, 0.5m USB cable 19.7" (0.5 m) USB A Mini-USB B Black:

StarTech.com USB2.0-A - Mini USB2.0-B, 0.5m. Cable length: 19.7" (0.5 m). Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.