StarTech.com logo

StarTech.com USB32DPPRO USB graphics adapter 2560 x 1600 pixels Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143412
Info modified on:
10 Aug 2024, 09:35:33
Short summary description StarTech.com USB32DPPRO USB graphics adapter 2560 x 1600 pixels Black:

StarTech.com USB32DPPRO, 3.2 Gen 1 (3.1 Gen 1), Micro-USB B, DisplayPort output, 2560 x 1600 pixels

Long summary description StarTech.com USB32DPPRO USB graphics adapter 2560 x 1600 pixels Black:

StarTech.com USB32DPPRO. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: Micro-USB B, USB connector gender: Female. Product color: Black, Housing material: Plastic. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave,..., Linux operating systems supported: Ubuntu 14.04, Ubuntu 16.04. Width: 1.02" (26 mm), Depth: 3.19" (81 mm), Height: 0.433" (11 mm). Package width: 8.11" (206 mm), Package depth: 5.87" (149 mm), Package height: 1.54" (39 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.