Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 26122006 data-sheets &
50492 brands
– register (free)
USB Cables
StarTech.com USB2EPR3MW USB cable USB 2.0 118.1" (3 m) USB C White
StarTech.com USB2EPR3MW USB cable USB 2.0 118.1" (3 m) USB C White
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for StarTech.com USB2EPR3MW
XML doc
Icecat LIVE: JS for StarTech.com USB2EPR3MW
Icecat Live DOC
JSON product data for StarTech.com USB2EPR3MW
JSON DOC
CSV product data for StarTech.com USB2EPR3MW
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
StarTech.com
Product name:
3m White USB-C Charging Cable, USB-IF Certified USB C Cable, 240W PD EPR, USB 2.0 Type-C Laptop Charger Cord, USB-C Data Transfer Cable, TPE Jacket
Article code:
USB2EPR3MW
GTIN (EAN/UPC):
0065030910217
Category:
USB Cables
Icecat Product ID:
121598737
Data-sheet quality:
created/standardized by Icecat
Product views:
62974
Info modified on:
14 Jul 2025, 11:06:00
Product Brochure/Datasheet (75 KB)
Embed the product datasheet into your content.
XML product data for StarTech.com USB2EPR3MW
XML doc
Icecat LIVE: JS for StarTech.com USB2EPR3MW
Icecat Live DOC
JSON product data for StarTech.com USB2EPR3MW
JSON DOC
CSV product data for StarTech.com USB2EPR3MW
CSV DOC
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE