Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 28557305 data-sheets &
29217 brands
– register (free)
Audio Cables
StarTech.com 6 ft Thin Miniplug Digital audio cable 72" (1.83 m) Black
StarTech.com 6 ft Thin Miniplug Digital audio cable 72" (1.83 m) Black
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for StarTech.com THINMIN6
XML doc
Icecat LIVE: JS for StarTech.com THINMIN6
Icecat Live DOC
JSON product data for StarTech.com THINMIN6
JSON DOC
CSV product data for StarTech.com THINMIN6
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
StarTech.com
Product name:
6 ft Thin Miniplug Digital Audio Cable
Article code:
THINMIN6
Category:
Audio Cables
Icecat Product ID:
694396
Data-sheet quality:
created/standardized by Icecat
Product views:
30216
Info modified on:
07 Mar 2024, 15:34:52
StarTech.com THINMIN6 (Icecat)
Embed the product datasheet into your content.
XML product data for StarTech.com THINMIN6
XML doc
Icecat LIVE: JS for StarTech.com THINMIN6
Icecat Live DOC
JSON product data for StarTech.com THINMIN6
JSON DOC
CSV product data for StarTech.com THINMIN6
CSV DOC
The Story
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE