StarTech.com logo

StarTech.com SVPS23N1_15 KVM cable 181.1" (4.6 m)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35875
Info modified on:
10 Aug 2024, 10:14:25
Short summary description StarTech.com SVPS23N1_15 KVM cable 181.1" (4.6 m):

StarTech.com SVPS23N1_15, 181.1" (4.6 m), PS/2, PS/2, VGA, VGA + PS/2, VGA F + PS/2

Long summary description StarTech.com SVPS23N1_15 KVM cable 181.1" (4.6 m):

StarTech.com SVPS23N1_15. Cable length: 181.1" (4.6 m), Keyboard port type: PS/2, Mouse port type: PS/2. Compliance certificates: RoHS. Package length: 9.84" (25 cm), Package width: 0.866" (22 mm), Package height: 12.7" (322 mm). Cable color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.