StarTech.com logo

StarTech.com SV5CONS KVM switch Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11878
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com SV5CONS KVM switch Black:

StarTech.com SV5CONS, 1280 x 1024 pixels, Black

Long summary description StarTech.com SV5CONS KVM switch Black:

StarTech.com SV5CONS. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1280 x 1024 pixels. Product color: Black, Cable length: 11811" (300 m). Weight: 6.7 oz (190 g). Package weight: 23.3 oz (660 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.