StarTech.com logo

StarTech.com SDOCK2U313R media duplicator HDD duplicator Black 2 copies

Data-sheet quality:
created/standardized by Icecat
Product views:
338874
Info modified on:
06 Sept 2024, 14:32:44
Short summary description StarTech.com SDOCK2U313R media duplicator HDD duplicator Black 2 copies:

StarTech.com SDOCK2U313R, HDD duplicator, 2 copies, USB 3.1, Black, Plastic, USB Type-B

Long summary description StarTech.com SDOCK2U313R media duplicator HDD duplicator Black 2 copies:

StarTech.com SDOCK2U313R. Product type: HDD duplicator, Number of simultaneous copies: 2 copies, Interface: USB 3.1. Supported HDD sizes: 2.5,3.5", Supported HDD interfaces: Serial ATA, Serial ATA II, Serial ATA III. Power consumption (typical): 36 W, AC input voltage: 100-240 V, Input current: 1.5 A. Dimensions (WxDxH): 5.2 x 5.59 x 2.76" (132 x 142 x 70 mm), Weight: 17.9 oz (508 g). Package width: 11.8" (300 mm), Package depth: 6.54" (166 mm), Package height: 3.46" (88 mm)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.