StarTech.com logo

StarTech.com SATBP125VP drive bay panel 3.5" Carrier panel Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96655
Info modified on:
10 Aug 2024, 11:44:11
Short summary description StarTech.com SATBP125VP drive bay panel 3.5" Carrier panel Black:

StarTech.com SATBP125VP, 3.5", Carrier panel, Black, 2.5", Serial ATA, Serial ATA II, Serial ATA III, Aluminum, Plastic

Long summary description StarTech.com SATBP125VP drive bay panel 3.5" Carrier panel Black:

StarTech.com SATBP125VP. Size (imperial): 3.5", Type: Carrier panel, Product color: Black. Width: 4.02" (102 mm), Depth: 5.31" (135 mm), Height: 0.984" (25 mm). Package dimensions (WxDxH): 4.88 x 6.65 x 1.97" (124 x 169 x 50 mm), Package width: 4.88" (124 mm), Package depth: 6.65" (169 mm). Cables included: SATA, Number of lock keys included: 2 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.