location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEXESATA2I interface cards/adapter eSATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port eSATA + 1 Port SATA II PCI Express SATA Controller Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXESATA2I
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com PEXESATA2I interface cards/adapter eSATA :
The short editorial description of StarTech.com PEXESATA2I interface cards/adapter eSATA

1 Port eSATA + 1 Port SATA II PCI Express SATA Controller Card
More>>>
StarTech.com PEXESATA2I interface cards/adapter eSATA:
The official marketing text of StarTech.com PEXESATA2I interface cards/adapter eSATA as supplied by the manufacturer

Add an internal SATA port and an external SATA (eSATA) port to your desktop computer through a PCI Express expansion slot.

- Port Multiplier technology supports multi-drive external enclosures over a single eSATA cable at speeds up to 3 Gbps.
- Supports hard drives larger than 136GB with 48-bit LBA and both an internal and external port for greater flexibility.
- Backed by a StarTech.com lifetime warranty and free lifetime technical support.

This PCI Express SATA Controller Card allows you to turn a PCI Express (1x) slot into one internal SATA and one external SATA (eSATA) connection. Supporting SATA 300 (SATA II) hard drives and data transfer rates of up to 3Gbps, this controller card is the perfect solution if you need an extra SATA port or want to externalize your storage.

The controller card is designed based on a native PCI Express single chipset that provides enhanced compatibility, reliability and performance for your external storage needs. Plus, PEXESATA2I features Port Multiplier support with command based switching for connecting multiple external hard drives to host PC or Mac Desktop through one eSATA connection.

Short summary description StarTech.com PEXESATA2I interface cards/adapter eSATA:
This short summary of the StarTech.com PEXESATA2I interface cards/adapter eSATA data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEXESATA2I, PCIe, eSATA, JMicron JMB363, 4.72" (120 mm), 4.02" (102 mm), 0.787" (20 mm)

Long summary description StarTech.com PEXESATA2I interface cards/adapter eSATA:
This is an auto-generated long summary of StarTech.com PEXESATA2I interface cards/adapter eSATA based on the first three specs of the first five spec groups.

StarTech.com PEXESATA2I. Host interface: PCIe, Output interface: eSATA. Chipset: JMicron JMB363. Width: 4.72" (120 mm), Depth: 4.02" (102 mm), Height: 0.787" (20 mm). Package width: 1.61" (41 mm), Package depth: 8.19" (208 mm), Package height: 5.67" (144 mm). Data transfer rate: 3000 Mbit/s, Data transfer rate: 3 Gbit/s, Compatible operating systems: Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2 ...

Ports & interfaces
Host interface *
PCIe
Output interface *
eSATA
Features
Chipset
JMicron JMB363
Weight & dimensions
Width
4.72" (120 mm)
Depth
4.02" (102 mm)
Height
0.787" (20 mm)
Weight
1.56 oz (44.2 g)
Packaging data
Package width
1.61" (41 mm)
Package depth
8.19" (208 mm)
Package height
5.67" (144 mm)
Package weight
4.48 oz (127 g)
Logistics data
Case or master carton quantity
20 pc(s)
Other features
Data transfer rate
3000 Mbit/s
Data transfer rate
3 Gbit/s
Ports quantity
2
I/O ports
1x SATA. 1x eSATA
Mac compatibility
Yes
Compatible operating systems
Windows 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2 Linux Mac OS 10.4.x, 10.5.x
Quantity per box
50 pc(s)
Package weight (imperial)
0.27 lbs
Package length
8.19" (20.8 cm)
Brand Image Article code product Stock Price from
StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket
(show image)
PCIESATA2I 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXESATA1 interface cards/adapter StarTech.com PEXESATA1 interface cards/adapter
(show image)
PEXESATA1 1 Port PCI Express eSATA II Controller Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXSATA22I interface cards/adapter PCI Express StarTech.com PEXSATA22I interface cards/adapter PCI Express
(show image)
PEXSATA22I 2 Port PCI Express Internal SATA II Controller Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXESATA2 interface cards/adapter PCI Express StarTech.com PEXESATA2 interface cards/adapter PCI Express
(show image)
PEXESATA2 2 Port PCI Express eSATA Controller Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ECESATA22 interface cards/adapter Internal eSATA StarTech.com ECESATA22 interface cards/adapter Internal eSATA
(show image)
ECESATA22 2 Port ExpressCard eSATA Controller Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)