StarTech.com logo

StarTech.com 8 Outlet Remote Power Switch power distribution unit (PDU) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
123270
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
2 Year Warranty
Long product name StarTech.com 8 Outlet Remote Power Switch power distribution unit (PDU) Black:

StarTech.com 1U Rackmount Power Switch 8 Outlet 15 Amp RS232 Serial Control PDU

StarTech.com 8 Outlet Remote Power Switch power distribution unit (PDU) Black:

Power up to eight devices on and off remotely over a local IP network or the internet

This 1U Remote Power Switch/Rack PDU is the perfect complement to StarTech.com's IP-based Server Remote Control product line, allowing you to remotely turn power to connected devices on and off. The PDU can be rackmounted into 1U of cabinet space or used as a standalone power management solution, allowing you to control the power state of devices connected to the power switch/module through an RS232 serial connection. A cost-effective and efficient rackmount power option, up to 16 1U Remote Power Switches/Rack PDUs can be cascaded together using industry-standard Ethernet patch cables, allowing you to control power to up to 128 devices over a single connection. Designed for durability and reliability, the 1U Remote Power Switch/Rack PDU is backed by StarTech.com's 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Ideal accessory to StarTech.com’s Server Remote Control product line, or as a standalone power management solution
- Manage the power requirements of up to 8 computers or other devices from a single switch
- Versatile cascade feature allows you to combine up to 16 power management switches to control up to 128 devices

Short summary description StarTech.com 8 Outlet Remote Power Switch power distribution unit (PDU) Black:

StarTech.com 8 Outlet Remote Power Switch, Black, 100 V, 6.5 x 16.1 x 1.73" (165 x 410 x 44 mm), 7.23 lbs (3.28 kg), 0 - 45 °C, -20 - 70 °C

Long summary description StarTech.com 8 Outlet Remote Power Switch power distribution unit (PDU) Black:

StarTech.com 8 Outlet Remote Power Switch. Product color: Black. Output voltage: 100 V. Dimensions (WxDxH): 6.5 x 16.1 x 1.73" (165 x 410 x 44 mm). Package weight: 7.23 lbs (3.28 kg). Weight (imperial): 7.25 lbs

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.