StarTech.com logo

StarTech.com KYC1MF PS/2 cable 5.98" (0.152 m) 2x 6-p Mini-DIN Beige, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111841
Info modified on:
06 Jan 2025, 13:10:12
Short summary description StarTech.com KYC1MF PS/2 cable 5.98" (0.152 m) 2x 6-p Mini-DIN Beige, White:

StarTech.com KYC1MF, 5.98" (0.152 m), 2x 6-p Mini-DIN, 2x 6-p Mini-DIN, Male, Female, Beige, White

Long summary description StarTech.com KYC1MF PS/2 cable 5.98" (0.152 m) 2x 6-p Mini-DIN Beige, White:

StarTech.com KYC1MF. Cable length: 5.98" (0.152 m), Connector 1: 2x 6-p Mini-DIN, Connector 2: 2x 6-p Mini-DIN. Weight: 1.41 oz (40 g). Package width: 0.512" (13 mm), Package depth: 4.72" (120 mm), Package height: 8.66" (220 mm). Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.