StarTech.com logo

StarTech.com IDC2PIN12 signal cable 12" (0.304 m) Red

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84212
Info modified on:
10 Aug 2024, 10:03:48
Short summary description StarTech.com IDC2PIN12 signal cable 12" (0.304 m) Red:

StarTech.com IDC2PIN12, 12" (0.304 m), 2-pin IDC, Female/Female, Red, RoHS, 0.141 oz (4 g)

Long summary description StarTech.com IDC2PIN12 signal cable 12" (0.304 m) Red:

StarTech.com IDC2PIN12. Cable length: 12" (0.304 m), Connector(s): 2-pin IDC, Connector gender: Female/Female. Compliance certificates: RoHS. Weight: 0.141 oz (4 g). Number of products included: 1 pc(s), Package width: 3.54" (90 mm), Package depth: 4.92" (125 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.