StarTech.com logo

StarTech.com ECESAT32 interface cards/adapter

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111888
Info modified on:
21 Oct 2022, 10:32:10
Short summary description StarTech.com ECESAT32 interface cards/adapter:

StarTech.com ECESAT32, ExpressCard, RoHS, Marvell - 9128, 0, 1, 5 - 50 °C, -25 - 70 °C

Long summary description StarTech.com ECESAT32 interface cards/adapter:

StarTech.com ECESAT32. Host interface: ExpressCard. Certification: RoHS. Chipset: Marvell - 9128, RAID levels: 0, 1. Width: 1.34" (34 mm), Depth: 4.41" (112 mm), Height: 0.827" (21 mm). Package width: 6.25" (158.8 mm), Package depth: 8.75" (222.2 mm), Package height: 1.75" (44.5 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.