StarTech.com logo

StarTech.com CABSCREWM52 screw/bolt 0.472" (12 mm) 100 pc(s) M5

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
373272
Info modified on:
06 Sept 2024, 15:14:11
Short summary description StarTech.com CABSCREWM52 screw/bolt 0.472" (12 mm) 100 pc(s) M5:

StarTech.com CABSCREWM52, Screw, Sheet metal, General utility, M5, Dome head, Silver

Long summary description StarTech.com CABSCREWM52 screw/bolt 0.472" (12 mm) 100 pc(s) M5:

StarTech.com CABSCREWM52. Type: Screw, Suitable for materials: Sheet metal, Proper use: General utility. Length: 0.472" (12 mm), Weight: 31.5 oz (891.8 g), Package width: 5.39" (137 mm). Quantity per pack: 100 pc(s)

Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.