StarTech.com CABCAGENUTS, Cage nut, Stainless steel, Stainless steel, M5, CE, TAA, REACH, 7.87 oz (223.2 g)
StarTech.com CABCAGENUTS. Product type: Cage nut, Material: Stainless steel, Product color: Stainless steel. Weight: 7.87 oz (223.2 g), Package width: 5" (127 mm), Package depth: 8.7" (221 mm). Quantity per pack: 50 pc(s)