Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194830 data-sheets &
28648 brands
– register (free)
Networking Cables
StarTech.com Cat5e, 75ft. networking cable Red 900" (22.9 m) U/UTP (UTP)
StarTech.com Cat5e, 75ft. networking cable Red 900" (22.9 m) U/UTP (UTP)
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for StarTech.com 45PATCH75RD
XML doc
Icecat LIVE: JS for StarTech.com 45PATCH75RD
Icecat Live DOC
JSON product data for StarTech.com 45PATCH75RD
JSON DOC
CSV product data for StarTech.com 45PATCH75RD
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
StarTech.com
Product name:
Cat5e, 75ft.
Article code:
45PATCH75RD
Category:
Networking Cables
Icecat Product ID:
18012667
Data-sheet quality:
created/standardized by Icecat
Product views:
4334
Info modified on:
10 Aug 2024, 07:55:35
StarTech.com 45PATCH75RD (Icecat)
Embed the product datasheet into your content.
XML product data for StarTech.com 45PATCH75RD
XML doc
Icecat LIVE: JS for StarTech.com 45PATCH75RD
Icecat Live DOC
JSON product data for StarTech.com 45PATCH75RD
JSON DOC
CSV product data for StarTech.com 45PATCH75RD
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE