STABILO OHPen, Multicolor, 4.02" (102 mm), 0.63" (16 mm), 6.02" (153 mm), 2.86 oz (81 g), 8 pc(s)
STABILO OHPen. Product color: Multicolor. Package width: 4.02" (102 mm), Package depth: 0.63" (16 mm), Package height: 6.02" (153 mm). Quantity per box: 8 pc(s). Country of origin: Germany