location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO worker+ fine Stick pen Green 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
worker+ fine
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2016/36 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0000042167600 show
Category:
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name STABILO worker+ fine Stick pen Green 1 pc(s) :
The short editorial description of STABILO worker+ fine Stick pen Green 1 pc(s)

Bionic Worker, Green, 10 Pack
More>>>
STABILO worker+ fine Stick pen Green 1 pc(s):
The official marketing text of STABILO worker+ fine Stick pen Green 1 pc(s) as supplied by the manufacturer

THE TOOL FOR HARD WORK.

The target group
-Frequent and professional users with particularly high requirements.

The pen
-High-quality rollerball with nickel silver tip for an extremely smooth feeling when writing.
-The latest bionic liquid ink technology.
-Ergonomic design with non-slip surface over the entire shaft.
-Available in the four most commonly used colors.

The advantages
-Indestructible tip glides quickly across the paper.
-Relaxed fatigue-free writing.
-Excellent value for money.
-Bright orange color brings an end to uniform grey and blue pens in the office.
-Essential for professional writers who must always be able to rely on their pen.

Short summary description STABILO worker+ fine Stick pen Green 1 pc(s):
This short summary of the STABILO worker+ fine Stick pen Green 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO worker+ fine, Stick pen, Green, Orange, Green, 0.0118" (0.3 mm), Fine, Ambidextrous

Long summary description STABILO worker+ fine Stick pen Green 1 pc(s):
This is an auto-generated long summary of STABILO worker+ fine Stick pen Green 1 pc(s) based on the first three specs of the first five spec groups.

STABILO worker+ fine. Construction type: Stick pen, Product color: Green, Orange, Writing colors: Green. Package width: 0.394" (10 mm), Package depth: 5.63" (143 mm), Package height: 0.394" (10 mm). Quantity per pack: 1 pc(s)

Features
Construction type *
Stick pen
Product color *
Green, Orange
Writing colors *
Green
Stroke width
0.0118" (0.3 mm)
Line size
Fine
Hand orientation
Ambidextrous
Clip
Yes
Country of origin
Germany
Weight & dimensions
Package width
0.394" (10 mm)
Package depth
5.63" (143 mm)
Package height
0.394" (10 mm)
Package weight
0.459 oz (13 g)
Logistics data
Customs product code (TARIC)
96081010
Packaging content
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
STABILO worker+ colorful Stick pen Red 1 pc(s) STABILO worker+ colorful Stick pen Red 1 pc(s)
(show image)
2019/40 worker+ colorful 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ colorful Stick pen Green 1 pc(s) STABILO worker+ colorful Stick pen Green 1 pc(s)
(show image)
2019/36 worker+ colorful 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ fine Stick pen Red 1 pc(s) STABILO worker+ fine Stick pen Red 1 pc(s)
(show image)
2016/40 worker+ fine 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ fine Stick pen Black 1 pc(s) STABILO worker+ fine Stick pen Black 1 pc(s)
(show image)
2016/46 worker+ fine 0.00
(excl. VAT)
0 (incl. VAT)
STABILO worker+ fine Stick pen Blue 1 pc(s) STABILO worker+ fine Stick pen Blue 1 pc(s)
(show image)
2016/41 worker+ fine 0.00
(excl. VAT)
0 (incl. VAT)