icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
STABILO logo

STABILO worker+ fine Stick pen Blue 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25013
Info modified on:
11 Mar 2024, 10:23:03
Long product name STABILO worker+ fine Stick pen Blue 1 pc(s):

Worker, 0.3mm

STABILO worker+ fine Stick pen Blue 1 pc(s):

- The rollerball for professional users with particularly high requirements.
- High-quality rollerball for an extremely smooth writing feel.
- Progressive liquid-ink technology.
- Indestructible tip glides quickly across the paper.
- Essential for professional writers who must always be able to rely on their pens.
- Non-slip surface over the entire shaft.
- With ink level indicator.
- Line width 0.5 mm (medium) / 0.3mm (fine).
- Available in the 4 most commonly used colours.

Short summary description STABILO worker+ fine Stick pen Blue 1 pc(s):

STABILO worker+ fine, Stick pen, Blue, Orange, Blue, 0.0118" (0.3 mm), Fine, Ambidextrous

Long summary description STABILO worker+ fine Stick pen Blue 1 pc(s):

STABILO worker+ fine. Construction type: Stick pen, Product color: Blue, Orange, Writing colors: Blue. Package width: 0.394" (10 mm), Package depth: 5.63" (143 mm), Package height: 0.394" (10 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.