ST Lab U-224 serial cable Black 59.1" (1.5 m) USB Type-A DB-9

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11598
Info modified on:
07 Oct 2021, 11:48:11
Long product name ST Lab U-224 serial cable Black 59.1" (1.5 m) USB Type-A DB-9:

USB 2.0, COM 9 pin, 1.5 m, 150 Kb/s

Short summary description ST Lab U-224 serial cable Black 59.1" (1.5 m) USB Type-A DB-9:

ST Lab U-224, Black, 59.1" (1.5 m), USB Type-A, DB-9, Male, Male

Long summary description ST Lab U-224 serial cable Black 59.1" (1.5 m) USB Type-A DB-9:

ST Lab U-224. Product color: Black, Cable length: 59.1" (1.5 m), Connector 1: USB Type-A

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.