Spin Master logo

Wizarding World WWO DOL Small Doll Lupin GML

Data-sheet quality:
created/standardized by Icecat
Product views:
89160
Info modified on:
25 Jul 2025, 06:14:46
Short summary description Wizarding World WWO DOL Small Doll Lupin GML:

Wizarding World WWO DOL Small Doll Lupin GML, Collectible action figure, Movie & TV series

Long summary description Wizarding World WWO DOL Small Doll Lupin GML:

Wizarding World WWO DOL Small Doll Lupin GML. Product type: Collectible action figure, On basis of: Movie & TV series, Theme: Harry Potter. EU TSD warning: Not for children under 36 months. Package width: 3.5" (88.9 mm), Package depth: 1.5" (38.1 mm), Package height: 7.13" (181.1 mm). Master (outer) case width: 10.9" (276.1 mm), Master (outer) case length: 5.28" (134.1 mm), Master (outer) case height: 4.19" (106.4 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.