Spin Master logo

PAW Patrol PAW VHC ThemeVeh SuperPaw Chase GML

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186980
Info modified on:
06 Aug 2025, 19:23:09
Short summary description PAW Patrol PAW VHC ThemeVeh SuperPaw Chase GML:

PAW Patrol PAW VHC ThemeVeh SuperPaw Chase GML, Vehicle set, 3 yr(s), LR44, Multicolor

Long summary description PAW Patrol PAW VHC ThemeVeh SuperPaw Chase GML:

PAW Patrol PAW VHC ThemeVeh SuperPaw Chase GML. Product type: Vehicle set, Recommended age (min): 3 yr(s). Battery type: LR44, Number of batteries supported: 3. Product color: Multicolor

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.