location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-EW345
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-EW345
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Standard throw projector White
  • - 3LCD 4200 ANSI lumens
  • - Lamp 6000 h
  • - WXGA (1280x800) 16:10 3700:1
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC
Long product name Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White :
The short editorial description of Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White

3LCD, 4200 lm, 3072000 (1280x800 x 3)px, 3700:1, 29 dB, 16:10
More>>>
Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White:
The official marketing text of Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer

Present clear, bright images in larger rooms, plus flexible connectivity and low running costs

The VPL-EW345 projector is ideal for mid-sized and larger classrooms and meeting rooms.

Quiet, compact and powerful, it delivers bright, detail-packed WXGA images with 4,200 colour light output that can be seen clearly even in bright rooms, with Sony's 3LCD technology assuring natural, vivid colours.

The VPL-EW345 is an ideal partner for today's integrated AV/IT environments, expanding your connectivity options with dual HDMI ports and Direct USB Display connection. A convenient input label function makes life simpler, confirming on screen the name of connected devices.

Add the VPL-EW345 to a network and see presentations from up to four connected PC/Mac computers simultaneously. Slip in an optional Wi-Fi dongle and present directly wirelessly from laptops, phones or tablets. Control the projector remotely with a free app for smartphones and tablets. You don't even need to bring a PC to meetings - just slip in a USB thumb drive and start presenting.

A range of energy-saving features and long-lasting lamp life contribute to low ownership costs. Maintenance is simplified by a new rear lamp access feature.

Bright, clear images with maximum 4,200 lumens colour light output
With a 4,200 lumen maximum light output (in high mode), the VPL-EW345 delivers crisp, bright presentations that can be seen clearly in larger classrooms or meeting rooms. There’s a choice of three brightness modes to suit any environment, from bright
daylight to darkened rooms.

3LCD BrightEra™ technology
The efficient 3LCD panel system is enhanced by advanced BrightEra™ technology for impressively bright, consistent, high resolution images with excellent colour accuracy and impressive reliability.

WXGA resolution
WXGA (1280 x 800) 16:10 display resolution gives plenty of crisp detail: ideal for making presentations direct from a laptop, mobile device or DVD player.

Powerful 16W audio
The powerful built-in 16W speaker (mono) lets your audiences hear video soundtracks with no need for additional amplification.

Energy efficient with long-lasting lamp life up to 10,000 hours
High-performance lamp technology offers reduced ownership costs plus reduced maintenance, with a long-lasting lamp replacement time of approx. 10,000 hours (with brightness in low mode).

Advanced energy-saving features
Advanced lamp technology enables a range of energy-saving features. Auto Light Dimming mode saves energy when the projector is left on without being used. Auto Picture Mode automatically adjusts light output to suit the projected scene. Touching a button on the remote mutes the picture temporarily, dramatically reducing power consumption.

Quick go
Don't waste time when you're in a hurry to leave the room: turn off the projector and unplug immediately, with no lengthy waiting for cool-down.

Networked presentations
Project presentations from a networked PC or Mac. Present JPEG, PDF and other files wirelessly from a tablet or smartphone. Up to four users can project PC/Mac images simultaneously, while up to eight users can connect to one projector. The Projector Station for Network Presentation application for Windows/Mac is included. For tablet/smartphone use, an application is provided by Pixelworks, downloaded from the web

Control and management from any networked PC
Projector functions and status can be managed and monitored remotely from any networked PC, using the included Projector Station for Network Control application.

Present wirelessly
Make presentations wirelessly from a portable or handheld device. (Microsoft Windows / Macintosh OS requires Projector Station for Network Presentation application. iOS / Android requires VueMagic application.)

Remote Control app for iOS/Android
Download the free Projector Remote app and control the projector from anywhere in the room with your handheld device, with simple easy-to-read buttons on your phone or tablet screen.

USB media viewer
Slip in a USB drive and display photos, images and graphics with no PC needed.

Dual HDMI inputs
Two HDMI input terminals make it easy to connect HDMI-equipped devices like PCs and media streaming devices.

USB Display function for easy one-cable PC connection
Present pictures and audio* from a connected PC or Mac with just one USB cable - you don't even need to install a software driver.
* There may be a time lag between video and audio. For low-latency applications it is recommended to use projector's line-in or HDMI-in connection.

Customised input naming labels
Define your own input labels like 'BD Player', 'PC' and 'Document Camera', making it easier to see on screen what devices are connected and being used.

Easier maintenance
Lamp access has been shifted to the rear of the projector body, making lamp swaps simpler when the projector is hanging from a ceiling mount.

Quiet operation
Low fan noise ensures discreet, unobtrusive operation in classrooms and meeting rooms.

Short summary description Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-EW345, 4200 ANSI lumens, 3LCD, WXGA (1280x800), 3700:1, 16:10, 30 - 300"

Long summary description Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Sony VPL-EW345. Projector brightness: 4200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Zoom type: Manual, Zoom ratio: 1.6:1. Analog signal format system: SECAM, PAL, NTSC 3.58, NTSC 4.43, PAL 60, PAL M, PAL N, Supported video modes: 576i, 480i, 1080i, 480p, 1080p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
30 - 300"
Projector brightness *
4200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
3700:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
2500 ANSI lumens
Horizontal scan range
15 - 92 kHz
Vertical scan range
48 - 92 Hz
Keystone correction, horizontal
20°
Keystone correction, vertical
20°
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
10000 h
Lamp power
225 W
Lens system
Focus *
Manual
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.10 - 1.79:1
Video
Analog signal format system *
SECAM, PAL, NTSC 3.58, NTSC 4.43, PAL 60, PAL M, PAL N
Full HD *
Yes
3D *
No
Supported video modes
576i, 480i, 1080i, 480p, 1080p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Hungarian, Italian, Japanese, Norwegian, Polish, Portuguese, Romanian, Russian, Slovenian, Swedish, Thai, Turkish, Vietnamese
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
14.4" (365 mm)
Depth
9.92" (252 mm)
Height
3.79" (96.2 mm)
Weight *
9.04 lbs (4.1 kg)
Packaging content
Handheld remote control *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:22:27
Uk has collected 1 expert review for Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Sony VPL-EW315 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White Sony VPL-EW315 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
VPL-EW315 VPL-EW315 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPL-EW226 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White Sony VPL-EW226 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
VPL-EW226 VPL-EW226 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
VPL-EW225 VPL-EW225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)