location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-EW225
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-EW225 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Standard throw projector White
  • - 3LCD 2600 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 2300:1
  • - Screen size compatibility: 30 - 300"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 287 W
Long product name Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White :
The short editorial description of Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White

3LCD, 2600Lm, 1280 x 800, 16:10, X1.3 Zoom, 30” - 300”, 2 x D-sub 15-pin In, 1 x D-sub 15-pin Out, 1 x S-Video In, 1 x HDMI, 1 x Composite In, USB, 1 x RS232C, 1 x RJ-45, 10BASE-T/100BASE-TX, RMS 16W
More>>>
Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White:
The official marketing text of Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer

Just as teaching methods are adapted to match student ability levels, so we design our AV technology for the education sector to meet specific requirements. Working closely with teachers and students, we have created a comprehensive range of education projectors designed to ensure that schools have reliable, long lasting projectors that capture attention and enhance learning.
For great Performance, easy convenience and eco and economic responsibility the VPL-EW225 is the right choice for the classroom.

For Great Performance - Sony’s inorganic panels (BrightEra) delivers higher picture quality, substantially brighter images, higher efficiency, better contrast, consistent colour stability and longer durability and usability.

For Easy Convenience – the VPL-EW225 offers 2600lm, WXGA, 3000:1, X1.3 Zoom, 2 XRGB, HDMI, USB, S-Video, Video in, RJ45, RS232, 1X Mon. out, Mic Audio / Speaker, in a chassis that is just a little over 2.5kg

With eco conscious features that ensure outstandingly low total cost of ownership the projector provides 7000 hours of lamp life, three brightness mode, auto lamp dimming, auto picture dimming and an ECO Gauge that makes the VPL-EW225 one of the most eco-friendly projectors on the market today

Short summary description Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-EW225, 2600 ANSI lumens, 3LCD, WXGA (1280x800), 2300:1, 30 - 300", 1500 ANSI lumens

Long summary description Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Sony VPL-EW225 data projector Standard throw projector 2600 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Sony VPL-EW225. Projector brightness: 2600 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 7000 h. Focus: Manual, Zoom type: Manual, Zoom ratio: 1.3:1. Analog signal format system: NTSC 3.58, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 800 (WXGA), 1600 x 1200 (UXGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
30 - 300"
Projector brightness *
2600 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2300:1
Projector brightness (economic mode)
1500 ANSI lumens
Horizontal scan range
19 - 92 kHz
Vertical scan range
48 - 92 Hz
Keystone correction, vertical
-30 - 30°
Matrix size
0.59"
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
7000 h
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.3:1
Digital zoom
4x
Throw ratio
1.37 - 1.80:1
Video
Analog signal format system *
NTSC 3.58, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
Supported graphics resolutions
1280 x 800 (WXGA), 1600 x 1200 (UXGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
CardBus PCMCIA slot type
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Compatible memory cards
Not supported
Optical disc player type
Not included
Features
HDCP
Yes
On Screen Display (OSD)
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product color *
White
Power
Power source *
AC
Power consumption (typical) *
287 W
Power consumption (standby) *
5.9 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
30 - 85%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.4" (365 mm)
Depth
9.92" (252 mm)
Height
3.79" (96.2 mm)
Weight *
8.6 lbs (3.9 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
VGA
Manual
Yes
Other features
Aspect ratio
16:10
Connectivity technology
Wired
Networking features
Fast Ethernet
RS-232 ports
1
Brand Image Article code product Stock Price from
Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White Sony VPL-EW345 data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
VPL-EW345 VPL-EW345 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPL-EW315 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White Sony VPL-EW315 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
VPL-EW315 VPL-EW315 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)