location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VCT-D580RM Remote Control tripod Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VCT-D580RM Remote Control Tripod
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VCT-D580RM show
Show alternative article codes used in the online market place
Category:
Portable three-legged frame, used as a platform for supporting the weight and maintaining the stability of some other object such as a camera.
Tripods Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VCT-D580RM Remote Control tripod Silver :
The short editorial description of Sony VCT-D580RM Remote Control tripod Silver

Sony VCT-D580RM Tripod floor-standing
More>>>
Sony VCT-D580RM Remote Control tripod Silver:
The official marketing text of Sony VCT-D580RM Remote Control tripod Silver as supplied by the manufacturer

Run the show with just one hand with this remote tripod that lets you steady the camcorder or digital camera and operate it directly from the tripod grip. (expandable from 17.5" to 45").
• Remote Operation Directly From The Tripod Grip

• Remote Zoom In/Out, Start/Stop And Lock/Standby

• Expands From 17.5” To 45” In Height

• Easy Height Adjustment With Elevator Mechanism

Short summary description Sony VCT-D580RM Remote Control tripod Silver:
This short summary of the Sony VCT-D580RM Remote Control tripod Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VCT-D580RM Remote Control Tripod, Silver, 2.43 lbs (1.1 kg)

Long summary description Sony VCT-D580RM Remote Control tripod Silver:
This is an auto-generated long summary of Sony VCT-D580RM Remote Control tripod Silver based on the first three specs of the first five spec groups.

Sony VCT-D580RM Remote Control Tripod. Weight: 2.43 lbs (1.1 kg). Product color: Silver

Features
Product color *
Silver
Weight & dimensions
Weight
2.43 lbs (1.1 kg)
Country Distributor
United Kingdom 1 distributor(s)