location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P71
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P71
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 3.2 MP CCD Black, Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 2x
  • - ± 2EV (1/3EV step)
  • - Video recording 320 x 240 pixels
  • - Nickel-Metal Hydride (NiMH)
Guarantee: 1 year
Long product name Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver :
The short editorial description of Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver

DSC-P71 NON 3.2Mpix 8MB MPEG USB
More>>>
Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver:
The official marketing text of Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver as supplied by the manufacturer

The Cyber-shot DSC-P71 takes all the technology and ingenuity that made its predecessors great and adds to that an even more impressive zoom and the great-looking, compact design that makes the Sony Cyber-shot family the choice of savvy photo enthusiasts all over the world. Clip Motion Mode captures up to ten 160x120 or two 80x72 frames and creates a GIF animation. Low light is no match for the DSC-P71. Neither is motion. The DSC-P71 takes it all on and delivers the most stunning digital images you've ever seen, hands down. Let the digital fun begin!

Short summary description Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver:
This short summary of the Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-P71, 3.2 MP, 2048 x 1536 pixels, 1/1.8", CCD, 3x, Black, Silver

Long summary description Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-P71. Camera type: Compact camera, Megapixel: 3.2 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2048 x 1536 pixels. Optical zoom: 3x, Digital zoom: 2x, Focal length range: 8 - 24 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 1.5". Internal memory: 16 MB. Viewfinder type: Optical. Weight: 10 oz (284 g). Product color: Black, Silver

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel *
3.2 MP
Sensor type *
CCD
Maximum image resolution *
2048 x 1536 pixels
Still image resolution(s) *
480 x 480,640 x 360,640 x 424,640 x 480,720 x 400,720 x 480,1024 x 768,1200 x 1200,1280 x 720,1280 x 960,1280 x 1280,1536 x 1536,1600 x 1064,1600 x 1200,1696 x 1280,1712 x 1712,1728 x 1152,1824 x 1024,1824 x 1216,1824 x 1368,1920 x 1080,1920 x 1280,1920 x 1920,1984 x 1488,2048 x 1360,2048 x 1536
Image stabilizer *
No
Lens system
Optical zoom *
3x
Digital zoom *
2x
Focal length range
8 - 24 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Multi Point Auto Focus
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
100, 200, 400, Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Flash
Flash modes *
Auto, Forced off, Forced on, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Motion JPEG frame rate
16 fps
Analog signal format system
NTSC, PAL
Audio
Built-in microphone *
No
Memory
Internal memory
16 MB
Compatible memory cards *
Memory Stick (MS)
Memory slots
1
Display
Display *
LCD
Display diagonal *
1.5"
Display
Display resolution (numeric)
123000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Scene modes *
Portrait, Twilight, Landscape
Photo effects *
Black&White, Negative film, Sepia
Self-timer delay *
10 s
Playback zoom (max)
5x
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Design
Product color *
Black, Silver
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
4.92" (125 mm)
Depth
1.72" (43.6 mm)
Height
2.28" (58 mm)
Weight
10 oz (284 g)
Packaging content
Hand strap
Yes
Cables included
AV, USB
Battery charger included
Yes
Batteries included
Yes
Other features
Video capability
Yes
Dimensions (WxDxH)
4.92 x 1.73 x 2.28" (125 x 44 x 58 mm)
Aperture range (F-F)
2.8 - 2.8
Built-in flash
Yes
Focal length (35mm film equivalent)
1.54 - 4.61" (39 - 117 mm)
Digital SLR
No
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:56:26
Uk has collected 4 expert reviews for Sony Cyber-shot DSC-P71 compact camera 1/1.8" 3.2 MP CCD 2048 x 1536 pixels Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
dpreview.com
Updated:
2011-10-04 04:56:25
Review based on a production Sony DSC-P71 The DSC-P71 is the top of a new line-up of entry-level digital cameras from Sony. The three cameras are the DSC-P31 (2 megapixel, fixed lens), DSC-P51 (2 megapixel, 2x optical zoom) and the DSC-P71 (3 megapixe...
0%
steves-digicams.com
Updated:
2015-12-17 09:09:32
Click on the P71 for a QTVR tourBetter Focus and Exposure - Automatically Sonys newly developed multi-point auto focus is one feature that takes the guesswork away from the picture-taker. It allows the camera to intelligently evaluate three different...
0%