location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable AC Adapter for P Serie Cybershot
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC-LS1
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:01:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter :
The short editorial description of Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter

Portable AC Adapter for DSC-P series
More>>>
Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter:
The official marketing text of Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter as supplied by the manufacturer

If you are looking to supply uninterrupted power for your camera while downloading pictures to your PC via USB, this is the power supply for you. This adapter ensures the safe transfer of pictures while removing the risk from an accidental battery outage.
Note that this is not a charger, but rather an AC power supply for NIMH cameras.
• Portable AC Adaptor/Charger for the NP-FS11

• Fast recharge times

• Supplies uninterrupted power for your downloading of images

Short summary description Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter:
This short summary of the Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Portable AC Adapter for P Serie Cybershot, 4.2 V, 1.5 A, 6.35 oz (180 g), 4.13 x 1.42 x 2.2" (105 x 36 x 56 mm)

Long summary description Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter:
This is an auto-generated long summary of Sony Portable AC Adapter for P Serie Cybershot power adapter/inverter based on the first three specs of the first five spec groups.

Sony Portable AC Adapter for P Serie Cybershot. Output voltage: 4.2 V, Output current: 1.5 A. Weight: 6.35 oz (180 g). Dimensions (WxDxH): 4.13 x 1.42 x 2.2" (105 x 36 x 56 mm)

Features
Output voltage *
4.2 V
Output current
1.5 A
Weight & dimensions
Weight
6.35 oz (180 g)
Other features
Dimensions (WxDxH)
4.13 x 1.42 x 2.2" (105 x 36 x 56 mm)
Country Distributor
United Kingdom 1 distributor(s)