location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SR-A4 32 GB MicroSD Class 4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR-32A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR-32A4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3355830047549 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony SR-A4 32 GB MicroSD Class 4 :
The short editorial description of Sony SR-A4 32 GB MicroSD Class 4

microSD 32GB
More>>>
Sony SR-A4 32 GB MicroSD Class 4:
The official marketing text of Sony SR-A4 32 GB MicroSD Class 4 as supplied by the manufacturer

Boost the capacity of your smartphone thanks to Sony microSD 32GB!


Class4 transfer speed.

Thanks to microSD 32GB, store hundreds of photos, films and audio files on your smartphone, tablet and other compatible device!.

Boost the capacity of your device; microSD brings additional memory to your hardware, opening new opportunities for additional functionalities!.

Includes an SD Full size adaptor for easy transfer of data to your laptop and compatibility with SD Full size compatible devices!.

To reduce fire or shock hazard,do not expose the unit to rain or moisture..

TO AVOID CHOKING HAZARD,KEEP OUT OF REACH OF CHILDREN..

DO NOT INSERT THIS CARD INTO ANY MEMORY CARD SLOT FOR WHICH IT WAS NOT INTENDED..

Please do not use or store this memory card in any environment exceeding the range of specified operating environment described below.Abuse or misuse will invalidate product warranty.Operating environment is -25°C to +85 °C (-13 °F to+185 °F)..

This card can be used with microSD and microSDHC Memory Card compatible products..

Short summary description Sony SR-A4 32 GB MicroSD Class 4:
This short summary of the Sony SR-A4 32 GB MicroSD Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SR-A4, 32 GB, MicroSD, Class 4, Black

Long summary description Sony SR-A4 32 GB MicroSD Class 4:
This is an auto-generated long summary of Sony SR-A4 32 GB MicroSD Class 4 based on the first three specs of the first five spec groups.

Sony SR-A4. Capacity: 32 GB, Flash card type: MicroSD, Flash memory class: Class 4. Product color: Black

Memory
Capacity *
32 GB
Flash card type *
MicroSD
Flash memory class *
Class 4
Features
Product color
Black
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Weight & dimensions
Width
0.433" (11 mm)
Depth
0.0394" (1 mm)
Height
0.591" (15 mm)
Packaging data
Quantity per pack
1 pc(s)
Other features
Plug and Play
Yes