location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-AS100V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRAS100V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054230767214
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:52:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Full HD 1920 x 1080 pixels 240 fps
  • - CMOS 18.9 MP 1/2.3"
  • - Built-in display
  • - Image stabilizer
  • - Built-in microphone Built-in speaker(s)
  • - MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
  • - Wi-Fi GPS (satellite) Near Field Communication (NFC)
Long product name Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g) :
The short editorial description of Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g)

13.5MP, Exmor R CMOS 1/2.3" (7.76 mm), Carl Zeiss Tessar-lens, Full HD 1920 x 1080, 6 lux, Composite, USB, HDMI, Wi-Fi, NFC, GPS, Memory Stick Micro/Micro SD/Micro SDHC
More>>>
Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g):
The official marketing text of Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g) as supplied by the manufacturer

Prove Yourself
Step it up with the Action Cam that packs pro-quality features like Timecode, Advanced Steady Shot™, built-in Wi-Fi®, and XAVC S HD recording and 120/240p frame rates into a splash-proof body. With a built-in tripod mount and GPS tagging, it's ready for the big waves, the big air and the big jumps. The real question is, are you?

Stay Sharp with SteadyShot
Conquer jagged mountain peaks, rocketing descents or swerving slaloms in perfect clarity thanks to SteadyShot™ image stabilization with Active Mode that delivers stunningly smooth video even while in motion. In addition, innovative 3-way shake canceling adds electronic roll stability for even smoother video capture.

Weather Warrior
Keep focused on the footage and not the conditions thanks to a splash-proof body that takes the worry out of weather, even when your Action Cam is outside its included housing. Need to take a breather or set up a static shot? Simply attach a tripod via the built-in universal tripod screw mount and keep capturing all the action in sublime stability.

Make Every Shot Count
Turn your compatible smartphone or tablet into a mobile, remote viewfinder and make adjustments to camera settings on the fly, even when your road takes you off the beaten path. With Wi-Fi and Near Field Communication (NFC), you can frame your shot perfectly before you step off into your next adventure and instantly share it with your friends to up the ante on the next trick or trail. And now you can now control up to 5 Action Cams (HDR-AS100V) at the same time using the included Live View Remote.

Shoot Like a Pro
Capture quick action with smooth image motion pro-quality XAVC S recording with 50Mbps high bit rate data transfer. HDR-AS100V also supports 24p high-speed 120 fps and 240 fps shooting with sound, as well as MP4 HD video for when you just have to share your latest trick and turn across the Internet.

Track Your Trail
Use the built-in GPS with the free PlayMemories™ Home software to track your speed and performance. Location, trail and speed information add more layers to your ability to analyze your performance that can be captured and displayed on your video.

Serious Stereo Sound
Can you imagine skydiving without hearing the rush of air past your ears, or catching the perfect wave without the crash of the surf? Now you don't have to. Record the splashes, the shouts, and the swooshes in exciting stereo with Action Cam so you can relive your experiences in the detail they deserve.

Short summary description Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g):
This short summary of the Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-AS100V, Full HD, CMOS, 18.9 MP, 240 fps, GPS (satellite), Wi-Fi

Long summary description Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g):
This is an auto-generated long summary of Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 1/2.3" Wi-Fi 3.25 oz (92 g) based on the first three specs of the first five spec groups.

Sony HDR-AS100V. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 240 fps. Sensor type: CMOS, Total megapixels: 18.9 MP, Effective megapixels (movie): 13.5 MP. Lens type: Wide-angle, Field of view (FOV) angle: 170°, Maximum focal length (35mm film equiv): 0.858" (21.8 mm). Minimum focusing distance: 11.8" (30 cm). Light exposure modes: Auto, Minimum illumination: 6 lx

Video
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
640 x 480, 1920 x 1080 pixels
Video formats supported
AVC, H.264, MPEG4
Aspect ratio
16:9
Maximum frame rate *
240 fps
HD type *
Full HD
Bitrate at maximum video resolution
28 Mbit/s
Picture quality
Total megapixels *
18.9 MP
Effective megapixels (movie)
13.5 MP
Sensor type *
CMOS
Optical sensor size
1/2.3"
Photo mode
Yes
Maximum image resolution
1920 x 1080 pixels
Image formats supported
JPG
Display
Built-in display *
Yes
Lens system
Image stabilizer
Yes
Lens type
Wide-angle
Field of view (FOV) angle
170°
Maximum focal length (35mm film equiv)
0.858" (21.8 mm)
Minimum focal length (35mm film equiv)
0.673" (17.1 mm)
Focusing
Minimum focusing distance
11.8" (30 cm)
Exposure
Light exposure modes
Auto
Minimum illumination
6 lx
Audio
Built-in microphone
Yes
Built-in speaker(s)
Yes
Storage
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
Network
Wi-Fi *
Yes
GPS (satellite) *
Yes
Near Field Communication (NFC) *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
USB connector type
Micro-USB B
Mini HDMI ports quantity
1
Features
Image processor
BIONZ X
White balance
Auto
Slowest camera shutter speed
0.033 s
Fastest camera shutter speed
1/10000 s
Design
Product color *
White
Dustproof
Yes
Shockproof
Yes
Power
Battery voltage
3.6 V
Weight & dimensions
Width
0.953" (24.2 mm)
Depth
3.21" (81.5 mm)
Height
1.83" (46.5 mm)
Weight *
3.25 oz (92 g)
Packaging content
Cables included
USB
User guide
Yes
AC adapter included
Yes
Underwater case
Yes
Handheld remote control
Yes
Basic mount
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-05-22 08:43:50
Uk has collected 34 expert reviews for Sony HDR-AS100V action sports camera 18.9 MP Full HD CMOS 25.4 / 2.3 mm (1 / 2.3") Wi-Fi 92 g and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gizmodo.com.au
Updated:
2015-06-04 12:56:56
For years, if you wanted an action camera you would buy GoPro by default. And for good reason! Sony has caught up in a hurry though. Its newest entry into the increasingly crowded field looks like it might be one of the first legitimate GoPro alternatives...
Bottom line The real question is “Should you buy it over the Hero 3+ Black?” Based on performance alone, we would say no. Ultimately, we still lean towards the GoPro. Image quality is more or less comparable (each has its strengths), and while audio quality isn't as...
0%
theverge.com
Updated:
2015-05-22 08:42:16
Action cameras are about more than just capturing crazy stunts these days — they've become a way to make anything you do look cool. You've probably seen people wave a selfie stick around while riding a bike, or strap a camera to their chest at a sporting...
75%
gizmodo.com
Updated:
2015-05-22 08:43:23
For years, if you wanted an action camera you would buy GoPro by default. And for good reason! Sony has caught up in a hurry, though. Its newest entry into the increasingly crowded field looks like it might be one of the first legitimate GoPro alternative...
Bottom line The real question is "Should you buy it over the Hero 3+ Black?" Based on performance alone, we would say no, but the cost factor may sway you. The standard kit the Action Cam AS100V comes in is only $270—a full hundred and thirty bucks cheaper than the H...
0%
pcmag.com
Updated:
2015-05-22 08:43:23
Sony's Action Cam series used to be the affordable choice for extreme videographers, but at $299.99, the newer HDR-AS100V model's price tag is creeping closer to its more expensive rivals like the Editors' Choice GoPro Hero3 Black Edition%displayPrice% at...
Good Lightweight, streamlined design. Well-designed mobile app. Decent video in bright environments. Image stabilization.
Bad Video quality suffers in low-light situations, even on overcast days. Shallow water depth limit...
Bottom line Sony's Action Cam records decent video in bright situations, has useful image stabilization, and works with a pair of well-specified apps, but the camera suffers in low-light environments...
70%
toptenreviews.com
Updated:
2015-05-27 12:51:34
The POV Action Camera HDR-AS100V/W is a life camera with HD video recording. However, the body style does not work with most harnesses, so it is mostly suitable for wearing on a helmet or holding. An XAVC-S sensor records in up to 4K quality with 8- to 12...
0%
gearlive.com
Updated:
2015-08-13 07:12:24
Check out the Sony HDR-AS1000VR Action Cam in this episode! Sony is gunning for GoPro with this rugged action camera that brings pro-quality features along for the ride. I'm talking about features like Advanced Steady Shot that keeps things stable, and bu...
0%
Country Distributor
United Kingdom 1 distributor(s)