location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SAL35F18 camera lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL35F18
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL35F18 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524700930
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:50:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony SAL35F18 camera lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Lens structure (elements/groups): 5/6
  • - Maximum aperture number: 22
  • - Closest focusing distance: 9.06" (0.23 m)
Long product name Sony SAL35F18 camera lens Black :
The short editorial description of Sony SAL35F18 camera lens Black

Digital SLR Camera Lens, DT 35mm, F1.8, SAM
More>>>
Sony SAL35F18 camera lens Black:
The official marketing text of Sony SAL35F18 camera lens Black as supplied by the manufacturer

Ideal for a wide range of subjects, this bright, versatile lens offers a 50mm-equivalent focal length when mounted on cameras with APS-C type sensors.

- Light, compact and easy to carry
- DT lens design optimised for cameras with APS-C sensor
- Bright, wide aperture portrait lens
- Also suitable for low-light shooting and general/snapshot applications
- Smooth Autofocus Motor (SAM) for smooth AF operation

Short summary description Sony SAL35F18 camera lens Black:
This short summary of the Sony SAL35F18 camera lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL35F18, 5/6

Long summary description Sony SAL35F18 camera lens Black:
This is an auto-generated long summary of Sony SAL35F18 camera lens Black based on the first three specs of the first five spec groups.

Sony SAL35F18. Lens structure (elements/groups): 5/6, Closest focusing distance: 9.06" (0.23 m). Compatibility: Digital SLR. Product color: Black. Diameter: 2.76" (7 cm), Filter size: 2.17" (5.5 cm), Length: 2.05" (52 mm). Magnification: 0.25x

Lens system
Lens structure (elements/groups) *
5/6
Closest focusing distance *
9.06" (0.23 m)
Maximum aperture number *
22
Performance
Compatibility
Digital SLR
Design
Product color
Black
Weight & dimensions
Length
2.05" (52 mm)
Weight
6 oz (170 g)
Diameter *
2.76" (7 cm)
Filter size *
2.17" (5.5 cm)
Other features
Magnification
0.25x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:25:18
Uk has collected 10 expert reviews for Sony SAL35F18 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
photoreview.com.au
Updated:
2011-11-06 02:09:06
The DT 35mm f/1.8 SAM (SAL35F18) was one of three new lenses announced by Sony in July, 2010. Designed to provide an affordable, compact and lightweight prime lens with a popular focal length for both entry-level and advanced photographers it's less th...
85%
thestar.com.my
Updated:
2016-12-29 06:28:45
Optical image stabilisation is actually more important for telephoto lenses than it is for wide-angle lenses as camera shake gets amplified at telephoto...
0%
photozone.de
Updated:
2011-08-24 03:25:18
The Sony 35mm f/1.8 DT SAM ( SAL-35F18 ) is a member of the fairly new league of budget-oriented prime lenses made by Sony for the Alpha camera system. In terms of body design it is very related to the recently released 50mm f/1.8 DT SAM, 85mm f/2.8 S...
Bottom line The Sony 35mm f/1.8 DT SAM may be a budget-oriented prime lens but regarding its performance it may even be a viable option for enthusiasts. Resolution-wise it delivers a very solid performance. A large center portion of the image field is very sharp...
70%
star-techcentral.com
Updated:
2011-09-11 01:08:09
Optical image stabilisation is actually more important for telephoto lenses than it is for wide-angle lenses as camera shake gets amplified at telephoto...
0%
lenstip.com
Updated:
2014-07-24 03:34:55
A cheap standard lens is, by and large, a compulsory position in every reputable system. It was this way long time ago, when every analogue 35-mm camera owner could also buy a 50 mm lens with an aperture ranging from f/1.7 to f/2.0 and they didn't have to...
Good excellent image quality in the frame centre, good image quality on the edge of the frame (apart from the maximum aperture), wellcorrected lateral chromatic aberration, relatively low distortion, decent work against bright light...
Bad lens's barrel and mount are made of plastics, weak image quality on the edge of the frame near the maximum aperture, average autofocus, noticeable coma, the highest vignetting in this class of equipment.
Bottom line Optically the Sony DT 1.8/35 is very similar to the Nikkor 1.8/35. Both instruments' results are very much alike – when it comes to the resolution they are splendid or good in the centre and also on the edge of the frame. In other categories sometimes one...
0%
dxomark.com
Updated:
2015-07-05 07:18:26
Following our recommendations for the flagship Sony SLT-A99, we've had the opportunity to assess the firm's semi-professional 24-Mpix DT (APS-C) format model - the SLT-A77 - with a sizeable collection of Sony and third-party prime and zoom models to asses...
42%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)