location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VF-55MPAM camera lens filter 2.17" (5.5 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VF-55MPAM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VF-55MPAM
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony VF-55MPAM camera lens filter 2.17" (5.5 cm) :
The short editorial description of Sony VF-55MPAM camera lens filter 2.17" (5.5 cm)

MC Protecting Filter
More>>>
Sony VF-55MPAM camera lens filter 2.17" (5.5 cm):
The official marketing text of Sony VF-55MPAM camera lens filter 2.17" (5.5 cm) as supplied by the manufacturer

- High-quality, optical glass, multi-coated (MC) protecting filter
- Transparent Multi-coated Lens Protecting Filter is used to protect the camera lens from dust, dirt, fingerprints, etc.
- MC lens protector can be left on at all times to protect the camera lens surface
- Diameter: 55 mm

Short summary description Sony VF-55MPAM camera lens filter 2.17" (5.5 cm):
This short summary of the Sony VF-55MPAM camera lens filter 2.17" (5.5 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VF-55MPAM, 2.17" (5.5 cm), 1 pc(s)

Long summary description Sony VF-55MPAM camera lens filter 2.17" (5.5 cm):
This is an auto-generated long summary of Sony VF-55MPAM camera lens filter 2.17" (5.5 cm) based on the first three specs of the first five spec groups.

Sony VF-55MPAM. Filter size: 2.17" (5.5 cm). Quantity per pack: 1 pc(s)

Features
Filter size *
2.17" (5.5 cm)
Packaging content
Quantity per pack *
1 pc(s)