location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony SAL500F40G SLR Super telephoto lens Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAL500F40G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAL-500F40G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524808933 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:50:13
The date of the most recent change of the data-sheet in Icecat's system
Sony SAL-500F40G user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony SAL500F40G SLR Super telephoto lens Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Component for: SLR Super telephoto lens Black, Gray
  • - Lens structure (elements/groups): 11/10
  • - Maximum aperture number: 22
  • - Closest focusing distance: 157.5" (4 m)
Long product name Sony SAL500F40G SLR Super telephoto lens Black, Gray :
The short editorial description of Sony SAL500F40G SLR Super telephoto lens Black, Gray

Alpha DSLR 500mm f/4.0 Super Telephoto Lens
More>>>
Sony SAL500F40G SLR Super telephoto lens Black, Gray:
The official marketing text of Sony SAL500F40G SLR Super telephoto lens Black, Gray as supplied by the manufacturer

Developed to deliver beautiful background and foreground defocusing. A Nano AR Coating minimizes flare, eliminates opacity and tightens blacks. Three ED glass elements compensate for color aberration.

If you primarily photograph athletes and wild animals, you will find the performance of this lens ideal, thanks to impressive specifications such as a bright f/4 aperture and the ultra-telephoto 500mm focal length. This lens, with 11 elements in 10 groups, was specially developed to deliver beautiful background and foreground defocusing. Its smooth circular aperture, formed by 9 aperture blades, contributes to rounder, more beautiful bokeh. A Nano AR Coating and velvet lining also minimize flare, eliminate opacity and tighten blacks. Furthermore, three ED (Extra-low Dispersion) glass elements compensate for color aberration to realize sharper image quality.

SSM (Super Sonic wave Motor)

A built-in lens motor for faster automatic focusing with high torque at low speed, quick start/stop response, and quiet, smooth operation.

ED (Extra-low Dispersion) Glass

Three precision ED Glass lenses correct chromatic aberrations to provide extremely sharp telephoto images distant subjects as well as dramatic sports close-ups.

Versatile Focus Hold

Four focus hold buttons in different lens locations, plus electronic slider focus range selector switch.

Nano AR Coating

Sony’s Nano AR Coating with nano-precision structure contributes to high-quality images with reduced ghosting and flare. This proprietary Sony coating technology features aligned microscopic asperities that reduce the effects of the reflective interfacial boundary on the surface of the lens, thus dramatically reducing the amount of undesirable reflections entering the lens.

2 DMF (Direct Manual Focus) Modes

Allow you to quickly revert to manual focus by just turning the manual focus ring of the lens.

Lightweight Design

A strong, light magnesium lens barrel makes shooting more comfortable even on long wildlife or sports assignments.

High Performance AF

Newly developed circuit board in the internal focusing mechanism achieves approx. 4 times faster object tracking performance during autofocusing than lenses using conventional circuit boards. This speed makes the lens perfect for capturing fast moving subjects like athletes and wild animals, including birds.

Internal Focusing System

Internal lens elements move, so the overall length does not change -- creating an auto-focus zoom lens that doesn’t affect the balance of your camera.

Dust and moisture resistance

The dust and moisture resistance design makes this lens appropriate for heavy-duty outdoor use, especially when combined with a DSLR that employs weather resistant measures.

Short summary description Sony SAL500F40G SLR Super telephoto lens Black, Gray:
This short summary of the Sony SAL500F40G SLR Super telephoto lens Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SAL500F40G, Super telephoto lens, 11/10, Sony A

Long summary description Sony SAL500F40G SLR Super telephoto lens Black, Gray:
This is an auto-generated long summary of Sony SAL500F40G SLR Super telephoto lens Black, Gray based on the first three specs of the first five spec groups.

Sony SAL500F40G. Component for: SLR, Lens structure (elements/groups): 11/10, Lens type: Super telephoto lens. Camera brands compatibility: Sony, Compatibility: Sony Alpha. Product color: Black, Gray. Diameter: 5.51" (14 cm), Filter size: 1.65" (4.2 cm), Length: 14.5" (367.5 mm). Magnification: 0.135x

Lens system
Component for *
SLR
Lens type *
Super telephoto lens
Lens structure (elements/groups) *
11/10
Fixed focal length
29.5" (75 cm)
Minimum aperture number *
4
Number of diaphragm blades
9
Closest focusing distance *
157.5" (4 m)
Maximum aperture number *
22
Lens mount interface *
Sony A
Performance
Camera brands compatibility *
Sony
Compatibility
Sony Alpha
Design
Product color
Black, Gray
Weight & dimensions
Length
14.5" (367.5 mm)
Weight
7.63 lbs (3.46 kg)
Diameter *
5.51" (14 cm)
Filter size *
1.65" (4.2 cm)
Other features
Magnification
0.135x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:48
Uk has collected 2 expert reviews for Sony SAL500F40G and the average expert rating is 30 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
30%
Source Review comments Score
dxomark.com
Updated:
2016-11-14 23:17:48
Following our recommendations for the flagship Sony SLT-A99, we've had the opportunity to assess the firm's semi-professional 24-Mpix DT (APS-C) format model - the SLT-A77 - with a sizeable collection of Sony and third-party prime and zoom models to asses...
30%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)