location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
α7S II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ILCE7SM2B.CEC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736018839
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MILC Body 12.2 MP CMOS Black
  • - Image stabilizer
  • - Digital zoom: 4x
  • - ISO sensitivity (min): 50 ISO sensitivity (max): 409600 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone Built-in speaker(s) Voice recording Micro-USB HDMI Wi-Fi Near Field Communication (NFC)
Long product name Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black :
The short editorial description of Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black

Body, 12.2MP, 35mm Full Frame Exmor CMOS, 4240 x 2384 Max, ISO 100 - 409600, 169-Point AF, 4K Video, 5-Axis IS, WiFi 802.11b/g/n, NFC, HDMI micro, Micro USB, MS Duo / SD, 2.95" LCD VariAngle, E-Mount
More>>>
Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black:
The official marketing text of Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black as supplied by the manufacturer

Sensitivity mastered

Meet the α7S II — with ultra-high sensitivity, wide dynamic range, internal 4K movie recording and superior shooting stability.

Expand your expressive freedom

Brilliant features realize what you can imagine

Extend your powers of perception with the new α7S II, for extra sensitivity, wide dynamic range, accurate focusing, and unshakeable stability to shoot with solid assurance.

More dynamic detail

Ultra-high sensitivity, extra-wide dynamic range and improved image processing algorithm deliver high-quality images with spectacular details.

At the forefront of 4K

Now internally records 4K movies in full-frame format featuring full pixel readout5 without pixel binning, and includes an array of advanced movie functions.

Extra stability for all shooting
Built-in stabilization clarifies every situation

Compensation for five types of camera shake that can blur stills/movies shot handheld matches the camera's great sensitivity so you can use more shutter speed/ISO/aperture settings.

Extra stability for all shooting

Built-in stabilization clarifies every situation

Compensation for five types of camera shake that can blur stills/movies shot handheld matches the camera's great sensitivity so you can use more shutter speed/ISO/aperture settings.

Focus with more finesse

Fast Intelligent AF accelerates speed and precision

With advanced Fast Intelligent AF featuring enhanced accuracy even in the dark and accelerated AF for movie shooting, the α7S II helps to assure that you capture clear stills and movies.

Optimal operability

Expertly engineered for durability under duress

Ready for action under all conditions, even using large lenses, the α7S II integrates advanced functions that are worthy of extraordinary imaging performance in the long run.

Wide-ranging accessories meet every need

Professional level options open up new possibilities

Further expand your shooting pleasure and give your photography a professional edge with accessories designed for exceptional performance, durability and practicality.

Supported in Capture One Express (for Sony)

One of the world's best RAW converters by Phase One

Capture One Express (for Sony) is one of the world's best RAW converters, rendering precise colors and incredible detail. It contains flexible digital asset management, all the essential adjustment tools and fast, responsive performance in one customizable and integrated solution.1

Short summary description Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black:
This short summary of the Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α7S II, 12.2 MP, 4240 x 2832 pixels, CMOS, 4K Ultra HD, 20.6 oz (584 g), Black

Long summary description Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black:
This is an auto-generated long summary of Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black based on the first three specs of the first five spec groups.

Sony α7S II. Camera type: MILC Body, Megapixel: 12.2 MP, Sensor type: CMOS, Maximum image resolution: 4240 x 2832 pixels. ISO sensitivity (max): 409600. Digital zoom: 4x. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 2.95". Viewfinder type: Electronic. Weight: 20.6 oz (584 g). Product color: Black

Picture quality
Camera type *
MILC Body
Megapixel *
12.2 MP
Sensor type *
CMOS
Maximum image resolution *
4240 x 2832 pixels
Still image resolution(s) *
3:2: L: 4240 x 2832 (12M), M: 2768 x 1848 (5.1M), S: 2128 x 1416 (3.0M), APS-C L: 2768 x 1848 (5.1M), M: 2128 x 1416 (3.0M), S: 1376 x 920 (1.3M) 16:9: L: 4240 x 2384 (10M), M: 2768 x 1560 (4.3M), S: 2128 x 1200 (2.6M), APS-C L: 2768 x 1560 (4.3M), M: 2128 x 1200 (2.6M), S: 1376 x 776 (1.1M)
Image stabilizer *
Yes
Image stabilizer location
Body
Supported aspect ratios
3:2, 16:9
Total megapixels
12.4 MP
Image sensor size (W x H)
1.4 x 0.937" (35.6 x 23.8 mm)
Sensor format
Full-frame
Image formats supported *
JPG, RAW
Lens system
Digital zoom *
4x
Extra/Smart zoom
2x
Lens mount interface
Sony E
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Contrast Detection Auto Focus, Single Auto Focus
Auto Focus (AF) object detection
Face
Auto Focus (AF) points
169
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
50
ISO sensitivity (max) *
409600
ISO sensitivity
102400, 50, 100, 12800, 409600
Light exposure modes *
Aperture priority AE, Auto, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Second curtain synchro, Slow synchronization
External flash connector
Yes
Flash sync-speed
1/250 s
Flash exposure compensation
Yes
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Shoe mounting point
Yes
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Resolution at capture speed
3840x2160@24fps, 1920x1080@120fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps, 1920x1080@50fps, 1920x1080@60fps, 3840x2160@25fps, 3840x2160@30fps
Analog signal format system
NTSC, PAL
Video formats supported
AVC, AVCHD, H.264, MP4, MPEG4, XAVC-I
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Voice recording
Yes
Audio formats supported
AC3, LC-AAC, LPCM
Memory
Compatible memory cards *
MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
2.95"
Display resolution (numeric)
1228800 pixels
Vari-angle LCD display
Yes
Second display
No
Viewfinder
Viewfinder type
Electronic
Magnification
0.78x
Viewfinder screen size
0.5"
Ports & interfaces
USB version *
2.0
USB connector
Micro-USB
HDMI *
Yes
HDMI connector type
Micro
Microphone in
Yes
Headphone outputs
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Data network
Not supported
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent, Shade, Underwater
Scene modes *
Night, Night portrait, Panorama, Portrait, Sports, Sunset, Twilight, Landscape
Shooting modes *
Aperture priority, Auto, Program, Shutter priority
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2, 5, 10 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Highlights, Single image, Slide show, Thumbnails
Diopter correction
Yes
Diopter adjustment (D-D)
-4 - 3
Histogram
Yes
Camera file system
DCF 2.0, Exif 2.3, MPF, RAW
Anti-dust function
Yes
Eye relief
0.906" (2.3 cm)
Image processor
BIONZ
Design
Product color *
Black
Battery
Battery life (CIPA standard)
370 shots
Battery life (max)
1 h
Battery type
NP-FW50
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
5" (126.9 mm)
Depth
2.37" (60.3 mm)
Height
3.77" (95.7 mm)
Weight
20.6 oz (584 g)
Weight (including battery)
22.1 oz (627 g)
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
Micro-USB
Battery charger included
Yes
Batteries included
Yes
Other features
Power source type
Battery
Technical details
Memory function
Yes
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 96 expert reviews for Sony α7S II MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
EISA.eu
Updated:
2022-10-17 18:56:23
Med α7S II ger Sony proffsen ett verktyg för att skapa video av yttersta kvalitet och fantastiska stillbilder oavsett situation. Exmor -sensorn i småbildsformat på 12,2 megapixel kommer verkligen till sin rätt i riktigt svagt ljus, den maximala känslighet...
0%
thunderbaylive.com
Updated:
2022-10-17 18:56:23
Lisa Gade reviews the Sony a7s II, Sony's second generation full frame 35mm mirrorless camera that targets video shooters. We test it with a variety of Sony FE lens including the 55mm f/1.8, FE 24-70 f/4 and the FE 70-200mm f/4. The a7S II can shoot 4K vi...
0%
stuff.tv
Updated:
2022-10-17 18:56:23
Amateur filmmakers take note: the Sony A7S II could very well be the next camera you're lusting after.Like the original A7S , it's a variant of the full-frame A7 with a focus on offering outstanding performance in two key areas: low light photography and...
Good Superb video quality, Great in low light conditions, Metal-bodied toughness...
Bad It's really expensive...
Bottom line The A7S II is certainly more of a specialist's camera than its sibling the A7R II. I think the latter is a better all-round performer and a superior buy for the more general shooter, but if you're looking for a compact system camera that offers class-lead...
100%
photoreview.com.au
Updated:
2022-10-17 18:56:23
The relatively low resolution of this camera (compared with its α7 siblings) makes it less attractive to landscape and studio photographers who require the highest possible resolution. Other models in the growing α7 range would be far more suitable for th...
Bottom line Sony has clearly differentiated its latest α7 cameras into three categories, with the α7 II being the general-purpose model with the most affordable price tag (RRP AU$2299), the α7R II (RRP AU$4499) offering the highest resolution and the α7S II (RRP AU$4...
88%
trustedreviews.com
Updated:
2022-10-17 18:56:23
What is the Sony Alpha A7S II? The Sony Alpha A7S II is a full-frame camera with a difference. Where its brother the A7R II uses a 42-megapixel sensor for massive amounts of detail, this camera pares the resolution all the way down to 12 megapixels to rad...
Good Great low-light performance, Excellent for video, Much-improved ergonomics...
Bad Limited detail capture among full-frame cameras, Unimpressive burst performance...
Bottom line Sony Alpha A7S II – Image Quality The Sony Alpha A7S II goes against the grain. Where full-frame rivals like the A7R II, the Nikon D810 and Canon 5DS R make the most of tech improvements to allow ultra-high resolution sensors without killing higher-ISO pe...
80%
Digitaltrends.com
Updated:
2022-10-17 18:56:23
With the new 12.2-megapixel A7S II ($3,000, body only), Sony completes its second-gen updates to its fantastic A7-series. We have the A7 II , a sub-$2,000 full-frame mirrorless interchangeable lens camera with 5-axis image stabilization. Then there's the...
Good Excellent 12.2MP full-frame stills, Top-notch 4K, 120-fps Full HD videos, Whopping 409,600 ISO, 14-bit compressed/uncompressed RAW...
Bad Very noisy at high ISOs, Not ideal for action, Expensive...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:Sony FE 35mm F2.8 Lens ($798)This Zeiss prime lens is nice and compact, yet not too pricey.Sony A-mount to E-mount Lens Adapter (...
80%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
When Sony launched the Alpha 7 and Alpha 7R two years ago, the manufacturer was looking to target two different types of photographer. While the Alpha 7 was out to appeal to enthusiasts looking for a full-frame camera with an ‘all-round’ level of performa...
Bottom line Although the refinements that have been made to the Alpha 7S II might not appear to be as revolutionary as those on the 7R II, it has come on a long way from the original 7S. The introduction of the 5-axis stabilisation transforms handheld shooting to the...
100%
techradar.com
Updated:
2022-10-17 18:56:23
With the launch of the A7S II, Sony has finished updating its trio of full-frame compact system cameras to Mark II versions. The old models continue alongside as cheaper, older-specced alternatives, so there are currently six cameras in the range. We've a...
Good Super, high ISO ISO 409,600 maximum, Now with internal 4K video, improved AF system...
Bad Only 12 million pixels, Video record button not ideally placed, Expensive and specialized...
Bottom line The A7S II is an important update to Sony's specialized, high-sensitivity A7S compact system camera. The resolution looks low, but this is a camera designed for low light and 4K video rather than day-to-day photography, and we look forward to giving it a...
100%
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23
With both the Sony A7 and A7R now being on their second generation, it was only a matter of time before the A7S went the same way. As such the A7S II is a mixture of refinements to the original camera and updates that we have previously seen on the A7 II...
Bottom line Although the recent A7R II was a huge advancement over its predecessor, the A7S II is much more of a refinement of the original A7S. The changes are also somewhat predictable. With the A7R II recording 4K internally, it was only a matter of time before th...
0%
techradar.com/au/
Updated:
2022-10-17 18:56:23
With the launch of the A7S II, Sony has finished updating its trio of full-frame compact system cameras to Mark II versions. The old models continue alongside as cheaper, older-specced alternatives, so there are currently six cameras in the range. We've a...
Good Superhigh ISO ISO 409,600 maximum, Now with internal 4K video, improved AF system...
Bad Only 12 million pixels, Video record button not ideally placed, Expensive and specialized...
Bottom line The A7S II is an important update to Sony's specialized, high-sensitivity A7S compact system camera. The resolution looks low, but this is a camera designed for low light and 4K video rather than day-to-day photography, and we look forward to giving it a...
0%
stuff.tv/my/
Updated:
2022-10-17 18:56:23
Amateur filmmakers take note: the Sony A7S II could very well be the next camera you're lusting after.Like the original A7S , it's a variant of the full-frame A7 with a focus on offering outstanding performance in two key areas: low light photography and...
Good Superb video quality, Great in low light conditions, Metal-bodied toughness...
Bad It's really expensive...
Bottom line The A7S II is certainly more of a specialist's camera than its sibling the A7R II. I think the latter is a better all-round performer and a superior buy for the more general shooter, but if you're looking for a compact system camera that offers class-lead...
100%
liveatpc.com
Updated:
2022-10-17 18:56:23
There was a time during the good old days when physical film was king, the professional SLR market was split between Nikon, Canon, Ricoh and few minor players like Hasselblad. Despite their sizeable presence in the CRT TV and consumer electronics market...
Bottom line Review: Sony a7S II Image Perfection Incarnate There was a time during the good old days when physical film was king, the professional SLR market was split between Nikon, Canon, Ricoh and few minor players like Hasselblad. Despite their sizeable presence...
90%
hardwarezone.com.ph
Updated:
2022-10-17 18:56:23
Today, we got our hands-on with Sony's latest camera in the A7 series, as well as a quick preview of the new fixed-lens, full-frame RX1R II (see below).The new A7S II promises a greater range of still imaging and video recording improvements, and we had t...
0%
en.zinggadget.com
Updated:
2022-10-17 18:56:23
I wanted to hate this camera, but I can't!With so much excitement of the Sony and its 4K tag around the world, you can say it got me a little triggered when I got my hands on this heavy dude – yes it's around 1kg if you hold it single handed with a 24-70m...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
Within this category, which is made up of cameras costing $2000 or more (body-only, and based on MSRP in the US), you'll find some of the fiercest competitors the camera industry has to offer. This includes cameras with 50 or more megapixels geared perfec...
0%
camerastuffreview.com
Updated:
2022-10-17 18:56:23
It does not often happen that I am surprised while testing a camera. I have been testing cameras for more than 10 years already. In all that time, the press releases have been shouting that the newest camera is even better than the last one. " Camera X is...
Good High image quality, certainly at high ISO values, 100102,400 ISO; range expandable to ISO 50409,600, Fast, accurate and lightsensitive AF, Beautiful 4K video, that is stored incamera, Incl. reserve battery...
Bad Limited resolution, 300 shots on 1 battery charge, List price over 3,000 euros...
90%
Kenrockwell.com
Updated:
2022-10-17 18:56:23
Presented in ultra-high resolution.Sample Images Intro Lenses & AdaptersSpecs Performance Legal USA VersionSony A7S II (22.3 oz./631 g with battery and card, about $2,998). bigger. I got mine at Adorama; I'd also get it at Amazon, at B&H or at Crutchfield...
0%
shutterbug.com
Updated:
2022-10-17 18:56:23
The Sony A7S II is the new version of Sony's A7 system with a 12MP full-frame sensor. The camera is an available light specialist for photography and videography. It has a somewhat reworked body design, a five-axis image stabilizer, and can record 4K vide...
0%
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
What is the Sony Alpha A7S II? The Sony Alpha A7S II is a full-frame camera with a difference. Where its brother the A7R II uses a 42-megapixel sensor for massive amounts of detail, this camera pares the resolution all the way down to 12 megapixels to rad...
Bottom line Sony Alpha 7R II Review - Full Specification Best Prices from Reevoo Latest Deals From eBay...
0%
videomaker.com
Updated:
2022-10-17 18:56:23
Few camera manufacturers garner more excitement in the low budget and small production community these days than Sony, and deservedly so. Sony has been one of the biggest and most important professional video camera manufacturers for a long time but were...
Good Great in Low light, Beautiful 4K Footage, Great hand feel, Image stabilization/handheld...
Bad Severe Banding, 4:2:0 Color Sampling, No focus tracking, Image stabilization needs to be turned off on dolly and slider shots...
Bottom line The new Sony a7S II is a great follow-up to the a7S in that it is basically the same as the a7S but in 4K with less noise. It's hard to complain when you get a full frame 4K sensor with 14 stops dynamic that can shoot in extremely low light for under thre...
0%
photographyblog.com
Updated:
2022-10-17 18:56:23
The Sony A7S II is a new 35mm full-frame compact system camera with a 12.2 megapixel sensor that provides an incredible ISO range of 50-409,600 and high dynamic range. Other standout highlights of the A7S II include internal 4K video recording with full p...
Bottom line Although the new A7S II seems like a rather modest upgrade of last year's A7S model on paper, in reality it offers enough new features, especially for videographers, and usability enhancements to justify the increase in both size and cost. The Sony A7S I...
100%
pcmag.com
Updated:
2022-10-17 18:56:23
Sony continues to take a three-camera approach with its second-generation full-frame mirrorless system. At one end of the spectrum sits the high-resolution, 42-megapixel Alpha 7R II, and at the other is the 12-megapixel Alpha 7S II ($2999.99, body only)...
Good Full-frame 4K video recording, Incredible high ISO image quality, 5fps burst shooting, In-body image stabilization, Hinged rear display, Sharp EVF, Dust- and moisture-resistant design...
Bad Expensive, 12-megapixel resolution can be limiting, Omits PC sync socket, Overly sensitive eye sensor, No built-in flash...
Bottom line The Sony Alpha 7S II full-frame mirrorless camera excels at 4K video and high ISO imaging, but it's priced at a premium...
80%
digitalcameraworld.com
Updated:
2022-10-17 18:56:23
Unsure whether the Sony A7s II or A7 II or A7R II is right for you? Our in-depth comparison will help you decide…It's been seven years since the first compact system camera arrived on the market, but Sony stands alone in offering models equipped with full...
Bottom line Unsure whether the Sony A7s II or A7 II or A7R II is right for you? Our in-depth comparison will help you decide…It's been seven years since the first compact system camera arrived on the market, but Sony stands alone in offering models equipped with full...
0%
cameralabs.com
Updated:
2022-10-17 18:56:23
The A7s Mark II takes the 12 Megapixel full-frame sensor of the A7s and fits it into the updated body of the Mark II Alpha A7 series. So it inherits the upgraded viewfinder, built-in stabilisation, chunkier grip and repositioned controls last seen on the...
Good Great quality 4k video. Clean up to 6400 ISO and still good at 25600 ISO, Capable of shooting in extremely low light at up to 409600 ISO, Very good 1080p options including APSC crop and 120p slow motion, S-Log 2 and 3 for subsequent grading. Now made easi...
Bad Contrast-based AF not great at tracking moving subjects, No APSC / Super-35 crop option for 4k video, Built-in IS only provided one or two stops in my tests, Small dials and buttons. Often confusing menu system, Screen not fully-articulated nor touch-sens...
Bottom line Sony's Alpha A7s Mark II is a full-frame mirrorless camera that's optimized for 4k video, particularly in very low light. Sony's essentially taken the 12 Megapixel sensor of the original A7s Mark I and slotted it into the body of the A7r Mark II. As such...
0%
shutterbug.com
Updated:
2022-10-17 18:56:23
We got some early hands-on time with the Sony A7S II last night, a full frame, mirrorless camera we have dubbed “the master of the dark arts” for its impressive low light shooting prowess. We shot several images and videos with the A7S II at a dark night...
0%
imaging-resource.com
Updated:
2022-10-17 18:56:23
Other video improvements includes new, additional cinema-oriented Picture Profiles called S-Gammt3.Cine/S-Log3 and S-Gamut3/S-Log3. Using these S-Log3 and S-Log2 profiles, the A7S II is said to provide up to 14 stops of dynamic range with 1300% wider dyna...
Good Comfortable and surprisingly compact camera body; Improved low light performance; Built-in image stabilization; Wide range of usable ISOs; More sophisticated autofocus performance; Excellent video capabilities...
Bad Relatively low resolution; Mediocre continuous shooting performance; No built-in flash; No losslessly compressed RAW option...
100%
4k.com
Updated:
2022-10-17 18:56:23
Sony's new Alpha A7s II is a direct follow-up to the original Alpha A7s from last year and while this new full-frame mirrorless shooting machine keeps a lot of the essential specs and external appearance features of the original Alpha, it has also come wi...
Good Absolutely superb nigh and low light shooting ability, Excellent EXMOR full-frame sensor, Robust build, 169 AF points, Massive ISO, Remarkably crisp 4K and Full HD video quality...
Bad Expensive, very expensive, Could use better organized touchscreen menu controls...
Bottom line Overall, despite its very high price, we love the Sony A7S II and for users who want a superb compact mirrorless camera for low light video and photo shooting, we pretty much can't recommend a better device. However, if you just want 4K video for ordinar...
93%
dpreview.com
Updated:
2022-10-17 18:56:23
Within this category, which includes body-only cameras costing $2000 or more (based on MSRP in the US), you'll find some of the fiercest competitors the camera industry has to offer. This includes cameras with 50 or more megapixels geared perfectly for st...
0%
luminous-landscape.com
Updated:
2022-10-17 18:56:23
It was only 45 days ago when Sony held their last press event in Portland, Oregon to announce the release of the Sony a7r II and to give us the opportunity to shoot with it. We subsequently published a review of the Sony a7r II and how Sony listened to it...
0%
4k.com
Updated:
2022-10-17 18:56:23
In the most basic terms, the key difference between a DSLR and a mirrorless camera is that the DSLR comes with an internal mirror that reflects light entering through the lens through a prism and to an optical viewfinder. This mirror blocks off the sensor...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
Last updated: November 21, 2017If you're a serious enthusiast or working pro, the very best digital cameras on the market will cost you at least $2000. That's a lot of money, but generally speaking these cameras offer the highest resolution, the best buil...
0%
dpreview.com
Updated:
2022-10-17 18:56:23
Last updated: November 21, 2017Thanks to the proliferation of online media, video is becoming more important than ever. Whether you're shooting for your own social media page or producing a documentary film, video allows you to tell stories in ways that s...
0%
thevideomode.com
Updated:
2022-10-17 18:56:23
Where Sony has been clever is in keeping exactly the same handling and build in each generation, but producing three very different cameras by using different sensors and processors. The result is that there is an all rounder, the A7, a high resolution ca...
Good Internal 4K recording, Excellent low-light performance, 100fps shooting for slow motion, 5-Axis image stabilisation with compatible lenses, (3-Axis image stabilsaition with all third-party lenses), Handy Picture Profile settings...
Bad Sun-spot issue, Rolling shutter noticeable with quick pans...
0%
thephoblographer.com
Updated:
2022-10-17 18:56:23
With the release of the Sony A7s Mk II around a year after the original, one has to wonder how can Sony make the A7s series any better?That was the major question going through my head during this entire review process. It's a specialized camera that se...
Good High ISO output is excellent, Dynamic range editing capabilities are stellar to a point, Fast autofocus performance, Uncompressed RAW output actually does make a difference if you're pixel peeping. Otherwise, it just adds a bit more versatility. This vers...
Bad I really, really feel that Sony could have gone even further here by giving this camera the Sony A7r Mk II's processor, As I was writing this blog post, I thought about not giving this camera the Editor's Choice award. Afterall, the Sony A7r Mk II has it...
Bottom line The new Sony A7r Mk II has a 42.3MP full frame sensor, 399 phase detection autofocus points, and is boasting DSLR-like autofocus speeds.Top SearchesTop SearchesA7IIICardPanasonicPopular in the CommunitySponsoredSponsoredHow Using Unsplash Got This Photogr...
100%
thephoblographer.com
Updated:
2022-10-17 18:56:23
Last week, Sony shocked us all with the announcement of their A7s Mk II. With the Sony A7 introduced only last year, we were very shocked to see a refresh this soon. But the refresh incorporates some very important upgrades such as 14 Bit uncompressed RAW...
Bottom line So far, we're expecting pretty much more of the same–excellent high ISO results, great focusing, but not incredibly detailed images since this is just a 12.2MP sensor. But that's what the A7 Mk II and the A7r Mk II are for. We're going to have to save our...
0%