location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony RMVPR1 remote control Wired Digital camera Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM-VPR1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RMVPR1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524929386
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony RMVPR1 remote control Wired Digital camera Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: Wired
  • - Remote control proper use: Digital camera
  • - Black
  • - Press buttons
  • - Maximum range: 118.1" (3 m)
  • - Built-in battery Rechargeable Nickel-Metal Hydride (NiMH)
Long product name Sony RMVPR1 remote control Wired Digital camera Press buttons :
The short editorial description of Sony RMVPR1 remote control Wired Digital camera Press buttons

Remote commander with shutter release, record start/stop, zoom and shutter lock
More>>>
Sony RMVPR1 remote control Wired Digital camera Press buttons:
The official marketing text of Sony RMVPR1 remote control Wired Digital camera Press buttons as supplied by the manufacturer

Easily control a camera’s shutter release, video record and zoom


Shoot smooth videos: Start/stop video recording or control zoom from the handy remote without accidentally shaking the camera or camcorder.

Get better macro photographs: Steady, vibration-free shutter release makes all the difference when you need to keep the camera really still for close-up photography.

Stay steady in the dark: The shutter lock function lets you keep the camera shutter open without vibration for beautiful night-time scenes and other long exposures.

Keep close control at your fingertips: Easily clip the remote to your camera or camcorder’s tripod for handy operation.

Made for Multi Terminal cameras or camcorders: The remote commander works with NEX, SLT and Cyber-shot™ cameras and Handycam® camcorders with a Multi Terminal*.

Use as a shutter release for A-mount cameras: The remote can be used as a handy shutter release for A-mount cameras without a Multi terminal.

Short summary description Sony RMVPR1 remote control Wired Digital camera Press buttons:
This short summary of the Sony RMVPR1 remote control Wired Digital camera Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

Sony RMVPR1, Digital camera, Wired, Press buttons, Rechargeable, Black

Long summary description Sony RMVPR1 remote control Wired Digital camera Press buttons:
This is an auto-generated long summary of Sony RMVPR1 remote control Wired Digital camera Press buttons based on the first three specs of the first five spec groups.

Sony RMVPR1. Remote control proper use: Digital camera, Interface: Wired. Maximum range: 118.1" (3 m). Input type: Press buttons

Design
Interface *
Wired
Remote control proper use *
Digital camera
Product color *
Black
Housing material
ABS synthetics
Input type *
Press buttons
Compatibility
NEX, SLT, Cyber-shot, Handycam
Display
Built-in display
No
Performance
Maximum range *
118.1" (3 m)
Battery
Built-in battery
Yes
Rechargeable *
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
AA
Number of batteries supported
1
Weight & dimensions
Width
2.85" (72.3 mm)
Depth
1.98" (50.4 mm)
Height
3.15" (80.1 mm)
Weight
3.17 oz (90 g)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)