location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony HDR-AZ1VW action sports camera 11.9 MP CMOS 1/2.3" 2.22 oz (63 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-AZ1VW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDR-AZ1VW
Category:
Cameras in a hard protective cover used for action sports such as skiing or skateboarding.
Action Sports Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2018 14:47:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony HDR-AZ1VW action sports camera 11.9 MP CMOS 1/2.3" 2.22 oz (63 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CMOS 11.9 MP 1/2.3"
  • - Built-in display
  • - MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
  • - GPS (satellite)
More>>>
Short summary description Sony HDR-AZ1VW action sports camera 11.9 MP CMOS 1/2.3" 2.22 oz (63 g):
This short summary of the Sony HDR-AZ1VW action sports camera 11.9 MP CMOS 1/2.3" 2.22 oz (63 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-AZ1VW, CMOS, 11.9 MP, GPS (satellite), 2.22 oz (63 g)

Long summary description Sony HDR-AZ1VW action sports camera 11.9 MP CMOS 1/2.3" 2.22 oz (63 g):
This is an auto-generated long summary of Sony HDR-AZ1VW action sports camera 11.9 MP CMOS 1/2.3" 2.22 oz (63 g) based on the first three specs of the first five spec groups.

Sony HDR-AZ1VW. Video formats supported: AVC, H.264, MP4, MPEG4, Bitrate at maximum video resolution: 50 Mbit/s. Sensor type: CMOS, Total megapixels: 11.9 MP, Effective megapixels (movie): 11.9 MP. Maximum focal length (35mm film equiv): 0.858" (21.8 mm), Minimum focal length (35mm film equiv): 0.673" (17.1 mm). Minimum illumination: 6 lx. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)

Video
Video formats supported
AVC, H.264, MP4, MPEG4
Bitrate at maximum video resolution
50 Mbit/s
Picture quality
Total megapixels *
11.9 MP
Effective megapixels (movie)
11.9 MP
Sensor type *
CMOS
Optical sensor size
1/2.3"
Photo mode
Yes
Maximum image resolution
4608 x 2592 pixels
Display
Built-in display *
Yes
Lens system
Maximum focal length (35mm film equiv)
0.858" (21.8 mm)
Minimum focal length (35mm film equiv)
0.673" (17.1 mm)
Exposure
Minimum illumination
6 lx
Storage
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)
Network
GPS (satellite) *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
USB connector type
Micro-USB
Features
Image processor
BIONZ X
White balance
Auto
Slowest camera shutter speed
0.03 s
Fastest camera shutter speed
1/10000 s
Design
Product color *
White
Protection features
Waterproof
LED indicators
Yes
Weight & dimensions
Width
0.953" (24.2 mm)
Depth
2.91" (74 mm)
Height
1.42" (36 mm)
Weight *
2.22 oz (63 g)
Packaging content
Manual
Yes
Underwater case
Yes
Flat surface mount
Yes
Handheld remote control
Yes
Wrist strap included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-26 10:47:30
Uk has collected 29 expert reviews for Sony HDR-AZ1VW action sports camera 11.9 MP CMOS 25.4 / 2.3 mm (1 / 2.3") 63 g and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
reviewed.com
Updated:
2015-09-26 10:47:30
Action cameras have been on the rise in recent years thanks, in large part, to the popularity of GoPro. Now every manufacturer wants a piece of the pie. Sony is no exception, bringing multiple action cams to the market over the past couple years, includin...
Bottom line Overall we like the smaller design of the AZ1 over many action cams, but the downgrade in performance that comes with it isn't worth the cut in size. Even simply as an action cam, the fact that it only goes 16 feet underwater—compared to 131 feet with a...
53%
Digitaltrends.com
Updated:
2015-09-26 10:47:30
GoPro's Hero cameras may be the undisputed leaders in the action camcorder market, but no manufacturer comes closer to besting them than Sony. Its Action Cam models are well-made cameras that are chockfull of great specs that deliver very good image quali...
Good Great image quality, Compact size, Rugged body without housing, Bundle includes remote...
Bad Short battery life, No fine-tuning adjustments, High-bitrate requires SDXC card...
Bottom line If you want an action camera that's simple to use and delivers great image quality, the AZ1 is a no brainer. It isn't overly complicated, and it performs better than budget models. GoPro offers a cheaper Hero model that costs only $130, but the AZ1 has b...
80%
pocket-lint.com
Updated:
2015-09-26 10:47:30
Sony has defied the laws of physics with its new all-action camera. There is so much tech crammed into a seemingly impossible size that it must be pixie magic or something. Of course, it isn't, but we have to say that on first impressions the Action Cam...
0%
steves-digicams.com
Updated:
2015-09-26 10:47:30
Includes everything above, plus:RM-LVR2V Live View RemoteWrist-mountedAdjustable Brightness LCDRemote log GPSAction Cam Movie Creator softwareUser-friendly editing softwareoverlay GPS info...
0%