location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PXWX70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXW-X70//C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524990263 show
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:50:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 14.2 MP CMOS Black
  • - Optical zoom: 12x
  • - Memory card
  • - LCD Built-in display 3.5"
  • - Full HD 1920 x 1080 pixels 59.94 fps
  • - Dolby Digital Built-in microphone
  • - HDMI DC-in jack XLR in USB connectivity
  • - Wi-Fi Near Field Communication (NFC)
  • - Lithium-Ion (Li-Ion)
Long product name Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black :
The short editorial description of Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black

XDCAM XAVC HD422 hand-held camcorder, 1920x1080/59.94p, USB, XLR, HDMI, 3.5mm, MS Pro Duo, SD
More>>>
Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black:
The official marketing text of Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black as supplied by the manufacturer

The PXW-X70 features a 1.0" type Exmor™ R CMOS Sensor with a resolution of 20 megapixels. The sensor, which is even larger than the Super 16mm film frame, delivers high resolution and fantastic low light performance, as well as offering more depth of field control as demanded by today’s diverse shooting requirements. The new camcorder has the ability to record High Definition in XAVC Long GOP, enabling 422 10-bit sampling at 50 Mbps. This in-turn supports a broadcast-quality workflow, increasingly adopted by productions in many different professional applications. A fixed ZEISS Vario-Sonnar T* lens achieves 12x optical zoom which can be doubled to 24x with Clear Image Zoom and doubled again to 48x with Digital Extender zoom. There is also a ND Filter function, allowing you to choose four conventional mechanical ND filter positions. Advanced features include Wi-Fi/NFC (Near Field Communication) with Content Browser Mobile™ version 1.4 or later, plus dual media slots, simultaneous or relay recording, and independent record control. In addition, other wireless network features (e.g. live streaming, file transfer, etc.) are planned to be supported by a future upgrade and 4K recording functionality by charged base future upgrade, which are scheduled to be announced later.

- 1.0" type Exmor R CMOS sensor for a wide range of shooting conditions
- High sensitivity and high resolution
- Compact body
- Optical 12x ZEISS Vario-Sonnar T* lens with lens ring
- 24x Clear Image Zoom, and 48x Digital Zoom
- ND filter control mechanism
- Focus, Zoom, and Iris manual control
- Wi-Fi/NFC (Near Field Communication) with Content Browser Mobile version 1.4 or later
- Live streaming, file transfer, etc. are planned to be supported by a future upgrade (summer 2015).
- XAVC HD422 10bit recording, and 4K ready in near future
- 59.94p / 50p recording at Full HD 1920 x 1080
- Dual media slots for simultaneous/relay recording, and independent record control
- Slow & Quick Motion
- Picture Profile
- 99 Camera Profiles
- Multi Interface Shoe (MI Shoe) for flexible connection
- Viewfinder includes amazing OLED technology
- 3G HD-SDI output and HDMI standard size connector have Timecode and REC trigger

Short summary description Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black:
This short summary of the Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PXWX70, 14.2 MP, CMOS, Full HD, 3.5", LCD, 31.7 oz (900 g)

Long summary description Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black:
This is an auto-generated long summary of Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Sony PXWX70. Total megapixels: 14.2 MP, Sensor type: CMOS. Optical zoom: 12x, Focal length range: 9.3 - 111.6 mm, Filter size: 2.44" (6.2 cm). Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, SD, SDHC, SDXC. Camera shutter speed: 1/8 - 1/10000 s. Display diagonal: 3.5", Display: LCD

Image sensor
Total megapixels *
14.2 MP
Sensor type *
CMOS
Lens system
Focal length range
9.3 - 111.6 mm
Optical zoom *
12x
Filter size
2.44" (6.2 cm)
Image stabilizer *
Yes
Minimum aperture number
2.8
Maximum aperture number
4.5
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MS PRO Duo, SD, SDHC, SDXC
Disc types supported
No
Camcorder tape type
No
Shutter
Camera shutter speed
1/8 - 1/10000 s
Display
Display diagonal *
3.5"
Built-in display *
Yes
Display
LCD
Viewfinder
Viewfinder type *
Electronic
Viewfinder screen size
0.39"
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
1.7 lx
3D *
No
Design
Product color *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
720 x 480, 720 x 576, 1280 x 720, 1920 x 1080
Video formats supported
AVCHD
Video
Maximum frame rate
59.94 fps
Audio
Audio system
Dolby Digital
PCM digital audio
16-bit/48 kHz
Built-in microphone *
Yes
Audio formats supported
LPCM
Ports & interfaces
PictBridge *
No
Composite video out
1
DC-in jack
Yes
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
USB connectivity
Yes
Headphone connectivity
3.5 mm
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Battery type
NP-FV70
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
4.75" (120.7 mm)
Depth
10.8" (274.3 mm)
Height
4.07" (103.5 mm)
Weight *
31.7 oz (900 g)