"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","24370356","","Sony","PXW-X70//C","24370356","4905524990263|0027242884649|027242884649|5013493264502","Camcorders","584","","","PXWX70","20240305105001","ICECAT","1","152021","https://images.icecat.biz/img/gallery/24370356_0713.jpg","431x318","https://images.icecat.biz/img/gallery_lows/24370356_0713.jpg","","https://images.icecat.biz/img/gallery_thumbs/24370356_0713.jpg","","","Sony PXWX70 Handheld camcorder 14.2 MP CMOS Full HD Black","XDCAM XAVC HD422 hand-held camcorder, 1920x1080/59.94p, USB, XLR, HDMI, 3.5mm, MS Pro Duo, SD","Sony PXWX70, 14.2 MP, CMOS, Full HD, 3.5"", LCD, 31.7 oz (900 g)","Sony PXWX70. Total megapixels: 14.2 MP, Sensor type: CMOS. Optical zoom: 12x, Focal length range: 9.3 - 111.6 mm, Filter size: 2.44"" (6.2 cm). Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, SD, SDHC, SDXC. Camera shutter speed: 1/8 - 1/10000 s. Display diagonal: 3.5"", Display: LCD","The PXW-X70 features a 1.0"" type Exmor™ R CMOS Sensor with a resolution of 20 megapixels. The sensor, which is even larger than the Super 16mm film frame, delivers high resolution and fantastic low light performance, as well as offering more depth of field control as demanded by today’s diverse shooting requirements. The new camcorder has the ability to record High Definition in XAVC Long GOP, enabling 422 10-bit sampling at 50 Mbps. This in-turn supports a broadcast-quality workflow, increasingly adopted by productions in many different professional applications. A fixed ZEISS Vario-Sonnar T* lens achieves 12x optical zoom which can be doubled to 24x with Clear Image Zoom and doubled again to 48x with Digital Extender zoom. There is also a ND Filter function, allowing you to choose four conventional mechanical ND filter positions. Advanced features include Wi-Fi/NFC (Near Field Communication) with Content Browser Mobile™ version 1.4 or later, plus dual media slots, simultaneous or relay recording, and independent record control. In addition, other wireless network features (e.g. live streaming, file transfer, etc.) are planned to be supported by a future upgrade and 4K recording functionality by charged base future upgrade, which are scheduled to be announced later.\n\n- 1.0"" type Exmor R CMOS sensor for a wide range of shooting conditions\n- High sensitivity and high resolution\n- Compact body\n- Optical 12x ZEISS Vario-Sonnar T* lens with lens ring\n- 24x Clear Image Zoom, and 48x Digital Zoom\n- ND filter control mechanism\n- Focus, Zoom, and Iris manual control\n- Wi-Fi/NFC (Near Field Communication) with Content Browser Mobile version 1.4 or later\n- Live streaming, file transfer, etc. are planned to be supported by a future upgrade (summer 2015).\n- XAVC HD422 10bit recording, and 4K ready in near future\n- 59.94p / 50p recording at Full HD 1920 x 1080\n- Dual media slots for simultaneous/relay recording, and independent record control\n- Slow & Quick Motion\n- Picture Profile\n- 99 Camera Profiles\n- Multi Interface Shoe (MI Shoe) for flexible connection\n- Viewfinder includes amazing OLED technology\n- 3G HD-SDI output and HDMI standard size connector have Timecode and REC trigger","https://images.icecat.biz/img/gallery/24370356_0713.jpg|https://images.icecat.biz/img/gallery/24370356_3758.jpg|https://images.icecat.biz/img/gallery/24370356_0772.jpg|https://images.icecat.biz/img/gallery/24370356_8514.jpg|https://images.icecat.biz/img/gallery/24370356_5045.jpg|https://images.icecat.biz/img/gallery/24370356_8783.jpg|https://images.icecat.biz/img/gallery/24370356_1534.jpg|https://images.icecat.biz/img/gallery/24370356_4670.jpg","431x318|600x407|600x407|600x407|600x407|600x407|600x407|600x407","|||||||","","","","","","","","","Image sensor","Total megapixels: 14.2 MP","Sensor type: CMOS","Lens system","Optical zoom: 12x","Image stabilizer: Yes","Focal length range: 9.3 - 111.6 mm","Filter size: 2.44"" (6.2 cm)","Minimum aperture number: 2.8","Maximum aperture number: 4.5","Storage","Camcorder media type: Memory card","Compatible memory cards: MS PRO Duo, SD, SDHC, SDXC","Disc types supported: No","Camcorder tape type: No","Shutter","Camera shutter speed: 1/8 - 1/10000 s","Display","Display diagonal: 3.5""","Built-in display: Yes","Display: LCD","Viewfinder","Viewfinder type: Electronic","Viewfinder screen size: 0.39""","Camera","Camcorder type: Handheld camcorder","3D: No","Minimum illumination: 1.7 lx","Design","Product color: Black","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Video resolutions: 720 x 480,720 x 576,1280 x 720,1920 x 1080","Video formats supported: AVCHD","Maximum frame rate: 59.94 fps","Audio","Built-in microphone: Yes","Audio system: Dolby Digital","PCM digital audio: 16-bit/48 kHz","Audio formats supported: LPCM","Ports & interfaces","PictBridge: No","HDMI: Yes","Headphone outputs: 1","Composite video out: 1","DC-in jack: Yes","XLR in: Yes","S-Video out: No","USB connectivity: Yes","Headphone connectivity: 3.5 mm","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of batteries supported: 1","Battery type: NP-FV70","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Weight & dimensions","Weight: 31.7 oz (900 g)","Width: 4.75"" (120.7 mm)","Depth: 10.8"" (274.3 mm)","Height: 4.07"" (103.5 mm)"