location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony ICD-UX81F 2 GB Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICD-UX81F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICDUX81FR
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:46:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony ICD-UX81F 2 GB Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 2 GB
  • - Headphone connectivity: 3.5 mm
  • - Built-in speaker(s)
  • - FM radio Voice recording Built-in microphone
  • - DC-in jack
  • - AAA Nickel-Metal Hydride (NiMH) Number of batteries supported: 1
Long product name Sony ICD-UX81F 2 GB Red :
The short editorial description of Sony ICD-UX81F 2 GB Red

ICD-UX81F, 2 GB, FM, MP3
More>>>
Sony ICD-UX81F 2 GB Red:
The official marketing text of Sony ICD-UX81F 2 GB Red as supplied by the manufacturer

- USB direct key (Windows and Mac compatible)
- mp3 stereo recording and playback
- Advanced dictation features like Digital Pitch Control and Voice Operate Recording
- Built in stereo microphone. Selectable microphone sensitivity (High/Low)
- Built-in speaker
- Dot-matrix LCD display with backlight
- Built in FM tuner
- Hi-speed USB data transfer (Voice recordings, music, images and data)
- 1 x NiMH Rechargeable battery
- 2GB built-in flash memory to record over 575 hours
- Stereo headphone, USB extension cable & carrying pouch supplied

Short summary description Sony ICD-UX81F 2 GB Red:
This short summary of the Sony ICD-UX81F 2 GB Red data-sheet is auto-generated and uses the product title and the first six key specs.

Sony ICD-UX81F, 2 GB, FM radio, 1.69 oz (48 g), Red

Long summary description Sony ICD-UX81F 2 GB Red:
This is an auto-generated long summary of Sony ICD-UX81F 2 GB Red based on the first three specs of the first five spec groups.

Sony ICD-UX81F. Total storage capacity: 2 GB. FM radio. Built-in speaker(s). Voice recording. Weight: 1.69 oz (48 g). Product color: Red

Design
Product color *
Red
Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Headphones
Headphone connectivity *
3.5 mm
Audio
Built-in speaker(s) *
Yes
Frequency range
40 - 20000 Hz
Equalizer
No
Radio
FM radio *
Yes
Record modes
Voice recording time
9.8 h
Voice recording *
Yes
Built-in microphone
Yes
Ports & interfaces
Line-in
No
Line-out
No
Ports & interfaces
Line-out connectivity
3.5 mm
USB 2.0 ports quantity
1
DC-in jack
Yes
Network
Bluetooth
No
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Weight & dimensions
Weight
1.69 oz (48 g)
Depth
0.528" (13.4 mm)
Height
3.9" (99 mm)
Width
1.35" (34.4 mm)
Packaging content
Batteries included
Yes
Other features
Dimensions (WxDxH)
1.35 x 0.528 x 3.9" (34.4 x 13.4 x 99 mm)
Connectivity technology
Wireless