location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CD WALKMAN D-NE511S Personal CD player Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD WALKMAN D-NE511S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNE511
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2023 10:19:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony CD WALKMAN D-NE511S Personal CD player Silver :
The short editorial description of Sony CD WALKMAN D-NE511S Personal CD player Silver

CD WALKMAN D-NE511S
More>>>
Sony CD WALKMAN D-NE511S Personal CD player Silver:
The official marketing text of Sony CD WALKMAN D-NE511S Personal CD player Silver as supplied by the manufacturer

ATRAC3plus format capability for high-quality sound at high data compression (30 CD on 1 CD-R / RW)

ATRAC3plus/ATRAC3/MP3 compatible

Group (ATRAC3plus/ATRAC3) & Folder (MP3) function to organise and find songs easily

Simple Burner software included for ATRAC3plus/ATRAC3 format

Dot matrix 2-line LCD on the unit (ID3-tag & CD-Text indication)

Jog Dial™ for easy operation

G-Protection jog-proof in 2 modes

Convenient bookmark function (999 songs X 5 CD for ATRAC3plus)

Digital Mega Bass

Short summary description Sony CD WALKMAN D-NE511S Personal CD player Silver:
This short summary of the Sony CD WALKMAN D-NE511S Personal CD player Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony CD WALKMAN D-NE511S, 7.13 oz (202 g), Silver, Personal CD player

Long summary description Sony CD WALKMAN D-NE511S Personal CD player Silver:
This is an auto-generated long summary of Sony CD WALKMAN D-NE511S Personal CD player Silver based on the first three specs of the first five spec groups.

Sony CD WALKMAN D-NE511S. Bit rate: ATRAC3: 132 kbps, MP3( 16 kbps - 320 kbps), Continuous audio playback time: 80 h. Media types supported: CD-R/RW. Device type: Personal CD player, Product color: Silver, File type: ATRAC3plus, ATRAC3, MP3. Display type: LCD. Weight: 7.13 oz (202 g)

Audio
Bit rate
ATRAC3: 132 kbps, MP3( 16 kbps - 320 kbps)
Continuous audio playback time
80 h
Media types
Media types supported
CD-R/RW
Features
Device type *
Personal CD player
Product color *
Silver
File type
ATRAC3plus, ATRAC3, MP3
Features
CD Text
Yes
Display
Display type
LCD
Weight & dimensions
Weight
7.13 oz (202 g)
Packaging content
Bundled software
SIMPLE BURNER
Other features
Dimensions (WxDxH)
6.15 x 5.35 x 1.03" (156.3 x 136 x 26.2 mm)