location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W130
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W130B show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 8.1 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 8x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black :
The short editorial description of Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black

DSC-W130 - 8.1MP, 3264 x 2448, 8x Dig. zoom, 4x Opt. zoom, CCD, 2.5" TFT, USB 2.0
More>>>
Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black:
The official marketing text of Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black as supplied by the manufacturer

Compact, feature rich camera with aluminium case in silver finish. 8.1 megapixels and 4x optical zoom lens. 2.5-inch screen, Face Detection, Smile Shutter and Super SteadyShot image stabilisation.

- 8.1 effective megapixels resolution for clear enlargements up to A3 size
- 4x optical zoom Carl Zeiss Vario-Tessar lens
- Smile Shutter waits until the subject smiles before firing the shutter with adjustable smile threshold setting
- Enhanced Face Detection with high-speed subject tracking for clearer portraits
- Large 2.5-inch LCD
- HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV
- BIONZ processor for enhanced image quality and fast response
- Double Anti-blur with Super SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light
- D-Range Optimiser adjusts exposure and contrast in high contrast and backlit scenes

Short summary description Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black:
This short summary of the Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-W130, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Black

Long summary description Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-W130. Camera type: Compact camera, Megapixel: 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 8x, Focal length range: 5.35 - 21.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 15 MB. Viewfinder type: Optical. PictBridge. Weight: 4.34 oz (123 g). Product color: Black

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
8.1 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Still image resolution(s) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
Image stabilizer *
Yes
Supported aspect ratios
3:2, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
4x
Digital zoom *
8x
Focal length range
5.35 - 21.4 mm
Extra/Smart zoom
19x
Filter size
1.81" (4.6 cm)
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (tele)
0.5 - ∞
Macro focusing range (wide)
0.04 - ∞
Exposure
ISO sensitivity
100, 200, 400, 800, 1600, 3200, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
7.87 - 153.5" (0.2 - 3.9 m)
Flash range (tele)
19.7 - 74.8" (0.5 - 1.9 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
MPEG1
Memory
Internal memory
15 MB
Compatible memory cards *
Memory Stick (MS), MS Duo, MS PRO, MS PRO Duo, MS Pro-HG Duo
Memory slots
1
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
115000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Fireworks, Night portrait, Self-portrait, Snow, Twilight, Landscape
Camera playback
Movie, Single image, Slide show
Start-up time
1700 ms
Histogram
Yes
Image editing
Rotating
On Screen Display (OSD) languages
Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Image processor
BIONZ
Windows operating systems supported
Yes
Design
Product color *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
420 shots
Battery life (max)
3.3 h
Battery type
NP-BG1
Number of batteries supported
1
Weight & dimensions
Width
3.47" (88.2 mm)
Depth
0.902" (22.9 mm)
Height
2.25" (57.2 mm)
Weight
4.34 oz (123 g)
Weight (including battery)
5.5 oz (156 g)
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Bundled software
Picture Motion Browser 3.0 + USB Driver + Picture Package Music Transfer
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
2.8 - 5.8
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/8 - 1/1600 s
Focal length (35mm film equivalent)
1.26 - 5.04" (32 - 128 mm)
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:21:33
Uk has collected 14 expert reviews for Sony Cyber-shot DSC-W130 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digicamreview.co.uk
Updated:
2011-10-04 08:21:13
Announced on the 23rd of January 2008, the Sony Cybershot DSC-W130 is one of Sonys latest W series compact digital cameras, and is the cheapest Sony available with optical image stabilisation. The camera features an 8 megapixel sensor, a 4x optical zo...
Good Very good image quality - excellent colour 4x optical zoom lens with optical image stabilisation Excellent 2.5" screen - works well in bright sunlight Compact metal body Very good macro mode Good value for money Quick performance - 2fps continuous shoo...
Bad Average battery life Uses expensive Sony Pro Duo Memory cards (when will all manufacturers use SD?) Lacks manual / custom white balance Slightly soft images...
Bottom line The Sony Cybershot W130 is very "point and shoot" friendly - the camera produces great results in almost every situation - and provides features designed specifically for taking photos of friends and family with face detection and smile shutter technol...
0%
Cameras.co.uk
Updated:
2011-10-04 08:21:17
The Sony DSC W130 is a simple, pocket sized digital camera. It has 8 megapixels and a 4x optical zoom lens. Why Buy the Sony DSC W130?Some of the more sleek and elegant digital cameras come with a hefty price tag. The DSC W130 fits into a pocket, but...
80%
digitalversus.com
Updated:
2011-10-04 08:21:23
The Sony Cyber-shot DSC-W130 is a compact for less than 200 Euros which offers some interesting advantages like optical stabilization, a 4x zoom and a dynamic range optimizer for well contrasted images.HandlingAvailable in different colors (including p...
Good Optical stabilization, 4x zoom, Good macro, Nice rendering of images in low light conditions...
Bad Low definition of LCD, LCD interface is rather confusing, No wide angle (37 mm)...
80%
infosyncworld.com
Updated:
2011-10-04 08:21:06
Video Review: The Sony Cyber-shot DSC-W130 offers optical image-stabilization, face detection and a smile shutter, but unfortunately it skimps on the lens. Face detection is great, but not when the detected face ends up blurry. The DSC-W130 simply i...
Good Mode wheel. Pinhole viewfinder. Optical image-stabilization.
Bad Subpar lens with fuzzy performance. Only supports Memory Sticks.
Bottom line The Sony Cyber-shot DSC-W130 offers optical image-stabilization, face detection and a smile shutter, but unfortunately it skimps on the lens. Face detection is great, but not when the detected face ends up blurry. The DSC-W130 simply isnt a very sh...
55%
dcresource.com
Updated:
2011-10-04 08:21:25
While it doesnt really stand out in any one area, the Sony Cyber-shot DSC-W130 is still a good entry-level compact camera, and one which I can recommend to most folks. It offers very good photo quality, a 4X zoom lens, image stabilization, snappy per...
Good Very good photo quality; ISO 800 still usable, 4X optical zoom lens with nice 32 128 mm zoom range, Optical image stabilization, Compact metal body comes in your choice of silver, black, or pink, Good outdoor and low light visibility on the 2.5" L...
Bad Noise reduction smudges fine details, even at ISO 100 (though its not too bad), Redeye a big problem (but at least you can fix it), Low resolution LCD, Weak flash, Clunky user interface (Im talking to you, Home menu), No manual controls, 10 minute mo...
Bottom line While it doesnt really stand out in any one area, the Sony Cyber-shot DSC-W130 is still a good entry-level compact camera, and one which I can recommend to most folks. It offers very good photo quality, a 4X zoom lens, image stabilization, snappy perf...
0%
steves-digicams.com
Updated:
2016-12-29 06:47:33
Newly-available on the W-series cameras is Sony’s “smile shutter” mode, which automatically captures an image when your subject smiles – without having to press the shutter. This function even lets you prioritize adult or child faces to capture photos...
0%
imaging-resource.com
Updated:
2016-12-29 06:47:33
Despite some of its shortcomings in areas of lens distortion, color saturation, and noise suppression, the Sony Cyber-shot DSC-W130 is indeed a capable little digital camera. For starters, its small and easy to use, perfect for stashing in a pocket on...
Good Small, compact size, Smile Shutter and Face Detection for good, in-focus pictures of kids, Good selection of useful preset shooting modes, Good overall color, Steady Shot for reducing blur, 9-point AF for accurate focus, Large 2.5-inch LCD is usable in...
Bad High lens distortion at full wide angle and full telephoto, Image noise and noise suppression high at ISO 400 and up, Slightly pinkish Caucasian skin tone, plus some oversaturation of strong blues and reds, Some blurring in corners at both zoom setting...
Bottom line Despite some of its shortcomings in areas of lens distortion, color saturation, and noise suppression, the Sony Cyber-shot DSC-W130 is indeed a capable little digital camera. For starters, its small and easy to use, perfect for stashing in a pocket on...
0%
Country Distributor
United Kingdom 1 distributor(s)