location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony LCS-CSU/L Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCS-CSU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCSCSUL.6AE
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 04:07:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sony LCS-CSU/L Blue :
The short editorial description of Sony LCS-CSU/L Blue

LCS-CSU/L - Carry case, Nylon, 90g, blue
More>>>
Sony LCS-CSU/L Blue:
The official marketing text of Sony LCS-CSU/L Blue as supplied by the manufacturer

Soft carrying case with versatile storage pockets.

Features

- Soft carrying case in tough-weaing nylon.
- Protects camera against dust and scratches.
- Five convenient mesh pockets provide storage space for spare battery, Memory Stick and other accessories.
- Versatile carrying options: attach to shoulder bag, or use supplied shoulder strap / belt loop.

Short summary description Sony LCS-CSU/L Blue:
This short summary of the Sony LCS-CSU/L Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Sony LCS-CSU/L, DSC-WX1, DSC-W390, DSC-W380, DSC-W360, DSC-W350, DSC-W330, DSC-W320, DSC-W310, DSC-W300, DSC-W290,..., Blue

Long summary description Sony LCS-CSU/L Blue:
This is an auto-generated long summary of Sony LCS-CSU/L Blue based on the first three specs of the first five spec groups.

Sony LCS-CSU/L. Compatibility: DSC-WX1, DSC-W390, DSC-W380, DSC-W360, DSC-W350, DSC-W330, DSC-W320, DSC-W310, DSC-W300, DSC-W290,..., Product color: Blue

Features
Compatibility
DSC-WX1, DSC-W390, DSC-W380, DSC-W360, DSC-W350, DSC-W330, DSC-W320, DSC-W310, DSC-W300, DSC-W290, DSC-W275, DSC-W270, DSC-W230, DSC-W220, DSC-W215, DSC-W210, DSC-W190, DSC-W180, DSC-W170, DSC-W150, DSC-W130, DSC-W125, DSC-W120, DSC-W115, DSC-W110, DSC-TX7, DSC-TX1, DSC-T90, DSC-T900, SC-T77, DSC-T700, DSC-T500, DSC-T300, DSC-T200, DSC-T70, DSC-T2, SC-HX5V, DSC-S2100, DSC-S2000, DSC-S980, DSC-S950, DSC-S930, DSC-S750, DSC-S730, MHS-PM1, MHS-PM5K
Product color *
Blue
Material *
Nylon
Weight & dimensions
Weight
3.17 oz (90 g)
Other features
Dimensions (WxDxH)
2.76 x 3.15 x 5.51" (70 x 80 x 140 mm)