location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-G1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-G1 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:12:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
Guarantee: 1 year
Long product name Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver :
The short editorial description of Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver

DSC-G1 Cyber-shot Digital Camera with Unique Dual-Use Design,Slide Show with Music Playback
More>>>
Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver:
The official marketing text of Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver as supplied by the manufacturer

Revolutionize the way you shoot and share photos with the 6.0 megapixel DSC-G1 Cyber-shot® digital camera. Boasting a massive 2GB2 of internal memory, you can store up to 7,500 images at VGA resolution or 600 full-resolution photos. Take remarkable pictures day or night with built-in 9-point auto focus and twilight mode which automatically adjusts the settings for beautifully clear photos. And you can review your photos on the massive 3.5" XtraFine™ LCD screen2.
Unique Dual-Use Design
- 6.0 MP Super HAD™ CCD
- 3X Optical Zoom Carl Zeiss® Lens
- Super SteadyShot® Image Stabilization
- High Sensitivity
- 2 GB1 Internal Memory
- Automatic Image Management
- Advanced Search Technologies
- Advanced Search Technologies
- Slide Show with Music Playback
- Wireless Photo Sharing
- Stamina® Battery Power

Short summary description Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver:
This short summary of the Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-G1, 6 MP, 1/2.5", CCD, 3x, 7.2 oz (204 g), Silver

Long summary description Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-G1. Camera type: Compact camera, Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.5". Internal memory: 2048 MB. PictBridge. Weight: 7.2 oz (204 g). Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
6 MP
Sensor type *
CCD
Still image resolution(s) *
640 x 480,1920 x 1080,2048 x 1536,2816 x 1880,2816 x 2112
Image stabilizer *
No
Supported aspect ratios
3:2, 16:9
Image formats supported *
JPG
Lens system
Optical zoom *
3x
Digital zoom *
6x
Focal length range
6.33 - 19 mm
Focusing
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus
Macro focusing range (tele)
0.25 - ∞
Macro focusing range (wide)
0.08 - ∞
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1000, Auto
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Flash range (wide)
3.94 - 110.2" (0.1 - 2.8 m)
Flash range (tele)
9.84 - 86.6" (0.25 - 2.2 m)
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Video resolutions
320 x 240, 640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Internal memory
2048 MB
Compatible memory cards *
MS PRO Duo, MS Pro-HG Duo
Maximum memory card size
8 GB
Display
Display *
LCD
Display diagonal *
3.5"
Display resolution (numeric)
921000 pixels
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Beach, Beach, Fireworks, Night, Night portrait, Portrait, Self-portrait, Snow, Twilight, Landscape
Self-timer delay *
2 s
Camera playback
Movie, Single image, Slide show
Start-up time
4200 ms
Histogram
Yes
Image editing
Resizing, Rotating
On Screen Display (OSD) languages
Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Camera file system
DCF 2.0, DPOF 1.1
Album organization
Yes
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
280 shots
Battery capacity
1220 mAh
Battery life (max)
2.2 h
Battery type
NP-FR1
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
3.67" (93.3 mm)
Depth
0.996" (25.3 mm)
Height
2.82" (71.7 mm)
Weight
7.2 oz (204 g)
Weight (including battery)
8.4 oz (238 g)
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
AV, USB
Batteries included
Yes
Bundled software
Picture Motion Browser 1.1 + Album Editor
Other features
Video capability
Yes
Interface
USB 2.0
Aperture range (F-F)
3.5 - 4.3
Lens system
Carl Zeiss Vario-Tessar
Built-in flash
Yes
Camera shutter speed
1/4 - 1/1000 s
Focal length (35mm film equivalent)
1.5 - 4.49" (38 - 114 mm)
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:38:19
Uk has collected 13 expert reviews for Sony Cyber-shot DSC-G1 compact camera 1/2.5" 6 MP CCD Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techcrunch.com
Updated:
2011-10-04 06:38:05
The Sony Cyber-shot DSC-G1 is a behemoth of a point-and-shoot, due in part to its beautiful 3.5-inch LCD. And with 2GB of internal storage and a Carl Zeiss Vario-Tessar f/3.5-4.3 38mm-114mm 3x zoom lens and quality 6-megapixel sensor, you’d be hard...
0%
photographyblog.com
Updated:
2011-10-04 06:38:07
The Sony Cyber-shot DSC-G1 was a surprise announcement back at PMA in February, and is only starting to appear on store shelves now. The Sony G1 digital compact camera is a curious mix of exciting and rather more humdrum features. It offers a very la...
Bottom line The Sony Cyber-shot DSC-G1 is a brave but ultimately flawed attempt to combine a camera, music player, image viewer, wi-fi and storage device into one product. It undoubtedly has the best LCD monitor ever seen on a digital camera, perfect for showing...
70%
digitalcamerainfo.com
Updated:
2011-10-04 06:38:17
Sony caused something of a stir at the PMA show in Vegas with the new 6-megapixel G1; it’s the first of their Cyber-shot models to include a wireless network adapter. Although cameras with wireless adapters are nothing new (Nikon has had several wir...
Good Excellent screen Design hides controls well when not in use Image stabilization Wide ISO range...
Bad Short zoom and aperture range Small, low power flash On the bulky side of things Expensive!...
Bottom line The G1 is an intriguing camera with a lot of things on its side. For one, there is the excellent screen; it is high resolution, bright and has a great viewing angle for showing your photos to the world. If you’re a proud parent looking to show your...
0%
Country Distributor
United Kingdom 1 distributor(s)